Win Source Part Number: 1381658-BZW50-100
Category: Circuit Protection>Transient
Series: BZW50, TRANSIL™
Type: Zener
Package: Cut Tape (CT)Tape & Box (TB)
Applications: General Purpose
Standard Package: 100 pcs
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 100V
Voltage - Breakdown (Min): 111V
Voltage - Clamping (Max) @ Ipp: 228V
Power - Peak Pulse: 5000W (5kW)
Power Line Protection: No
Capacitance @ Frequency: 2300pF @ 1MHz
Current - Peak Pulse (10/1000µs): 263A (8/20µs)
Mounting Type: Through Hole
Package / Case: R-6, Axial
Supplier Device Package: R-6
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Base Product Number: BZW50
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 1 (Unlimited)
TVS DIODE 100VWM 228VC R6
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1381658-BZW50-100 | BZW50-100 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | R-6, Axial | R-6 |