STMicroelectronics END - OF - LIFE - BZW06-5V8 BZW06-5V8

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1157608-BZW06-5V8 Series: BZW06, TRANSIL Packaging: Tape in Box Type: Zener Mounting Style: Through Hole Package: DO-204AC, DO-15, Axial Applications: General Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 5.8V Current - Peak Pulse (10/1000μs): 298A (8/20μs) Power - Peak Pulse: 600W Power Line Protection: No Capacitance @ Frequency: 4000pF @ 1MHz Family Name: BZW06-5V8 Categories: Circuit Protection Minimum Breakdown Voltage: 6.45V Manufacturer Homepage: www.st.com Manufacturer Package: DO-15 Maximum Clamping Voltage: 13.4V Alternative Parts (Cross-Reference): BZW06-5V8/51; BZW06-5V8/54; BZW06-5V8/73; Introduction Date: January 27, 1998 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1157608-BZW06-5V8 Series: BZW06, TRANSIL Packaging: Tape in Box Type: Zener Mounting Style: Through Hole Package: DO-204AC, DO-15, Axial Applications: General Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 5.8V Current - Peak Pulse (10/1000μs): 298A (8/20μs) Power - Peak Pulse: 600W Power Line Protection: No Capacitance @ Frequency: 4000pF @ 1MHz Family Name: BZW06-5V8 Categories: Circuit Protection Minimum Breakdown Voltage: 6.45V Manufacturer Homepage: www.st.com Manufacturer Package: DO-15 Maximum Clamping Voltage: 13.4V Alternative Parts (Cross-Reference): BZW06-5V8/51; BZW06-5V8/54; BZW06-5V8/73; Introduction Date: January 27, 1998 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
END - OF - LIFE - BZW06-5V8 - 1157608-BZW06-5V8 - Win Source Electronics
Laguna Hills, CA, United States
END - OF - LIFE - BZW06-5V8
1157608-BZW06-5V8
END - OF - LIFE - BZW06-5V8 1157608-BZW06-5V8
Manufacturer: STMicroelectronics Win Source Part Number: 1157608-BZW06-5V8 Series: BZW06, TRANSIL Packaging: Tape in Box Type: Zener Mounting Style: Through Hole Package: DO-204AC, DO-15, Axial Applications: General Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 5.8V Current - Peak Pulse (10/1000μs): 298A (8/20μs) Power - Peak Pulse: 600W Power Line Protection: No Capacitance @ Frequency: 4000pF @ 1MHz Family Name: BZW06-5V8 Categories: Circuit Protection Minimum Breakdown Voltage: 6.45V Manufacturer Homepage: www.st.com Manufacturer Package: DO-15 Maximum Clamping Voltage: 13.4V Alternative Parts (Cross-Reference): BZW06-5V8/51; BZW06-5V8/54; BZW06-5V8/73; Introduction Date: January 27, 1998 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 1157608-BZW06-5V8
Series: BZW06, TRANSIL
Packaging: Tape in Box
Type: Zener
Mounting Style: Through Hole
Package: DO-204AC, DO-15, Axial
Applications: General
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 5.8V
Current - Peak Pulse (10/1000μs): 298A (8/20μs)
Power - Peak Pulse: 600W
Power Line Protection: No
Capacitance @ Frequency: 4000pF @ 1MHz
Family Name: BZW06-5V8
Categories: Circuit Protection
Minimum Breakdown Voltage: 6.45V
Manufacturer Homepage: www.st.com
Manufacturer Package: DO-15
Maximum Clamping Voltage: 13.4V
Alternative Parts (Cross-Reference): BZW06-5V8/51; BZW06-5V8/54; BZW06-5V8/73;
Introduction Date: January 27, 1998
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Circuit Protection Components
Product Number 1157608-BZW06-5V8
Product Name END - OF - LIFE - BZW06-5V8
Mounting / Packaging Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

30 Amp Portable And Permanent Marine ELCI -  - Tecmark Corporation
Specs
Device Type ELCI
Configuration Single Device
Mounting / Packaging Portable or Wired
View Details
In-Line GFCI Plug Auto Reset 1-15P UL Listed - G20CA115 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Standards and Certifications UL
Supply Voltage (VS) 125 volts
View Details
Varistors - 1345688 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Standards and Certifications RoHS
View Details