STMicroelectronics Custom Parts - Custom Parts (B - D) - BZW06-13BRL BZW06-13BRL

Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1132321-BZW06-13BRL Capacitance: 1.9 nF Clamping Voltage: 27.2 V Polarity: Bidirectional Operating Supply Voltage: 12.8 V Categories: Custom Parts Case / Package: DO-15 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -65 °C Breakdown Voltage: 14.3 V Max Surge Current: 1 mA Peak Pulse Power: 600 W Max Operating Temperature: 175 °C
Request a Quote
Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1132321-BZW06-13BRL Capacitance: 1.9 nF Clamping Voltage: 27.2 V Polarity: Bidirectional Operating Supply Voltage: 12.8 V Categories: Custom Parts Case / Package: DO-15 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -65 °C Breakdown Voltage: 14.3 V Max Surge Current: 1 mA Peak Pulse Power: 600 W Max Operating Temperature: 175 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (B - D) - BZW06-13BRL - 1132321-BZW06-13BRL - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (B - D) - BZW06-13BRL
1132321-BZW06-13BRL
Custom Parts - Custom Parts (B - D) - BZW06-13BRL 1132321-BZW06-13BRL
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1132321-BZW06-13BRL Capacitance: 1.9 nF Clamping Voltage: 27.2 V Polarity: Bidirectional Operating Supply Voltage: 12.8 V Categories: Custom Parts Case / Package: DO-15 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -65 °C Breakdown Voltage: 14.3 V Max Surge Current: 1 mA Peak Pulse Power: 600 W Max Operating Temperature: 175 °C

Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1132321-BZW06-13BRL
Capacitance: 1.9 nF
Clamping Voltage: 27.2 V
Polarity: Bidirectional
Operating Supply Voltage: 12.8 V
Categories: Custom Parts
Case / Package: DO-15
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Min Operating Temperature: -65 °C
Breakdown Voltage: 14.3 V
Max Surge Current: 1 mA
Peak Pulse Power: 600 W
Max Operating Temperature: 175 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1132321-BZW06-13BRL
Product Name Custom Parts - Custom Parts (B - D) - BZW06-13BRL
Unlock Full Specs
to access all available technical data