15A, 200V, SILICON, RECTIFIER DIODE, TO-247AC, PLASTIC, TO-247, 3 PIN Product overview: BYW99W-200 from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15A, 200V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BYW99W-200 can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 201744-BYW99W-200
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Voltage - Forward (Vf) (Max) @ If: 850mV @ 12A
Reverse Recovery Time (trr): 40ns
Current - Reverse Leakage @ Vr: 20μA @ 200V
Operating Temperature - Junction: -40°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: TO-247-3
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Diode Array 1 Pair Common Cathode Standard 200V 15A Through Hole TO-247-3
DIODE ARRAY GP 200V 15A TO247-3
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers |
| Product Number | 286-BYW99W-200 | 201744-BYW99W-200 | 497-2688-5-ND | BYW99W-200 |
| Product Name | 15A 200V Diode and Rectifier | Diodes, Rectifiers - Arrays - BYW99W-200 | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Rail/Tube | TO-247; TO-247-3 | TO-247; TO-247-3 | TO-247 |
| RoHS Compliant | RoHS | |||
| IO | 15 amps | |||
| Tj | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |
| Diode Type | Standard |