STMicroelectronics, Inc. Diode Arrays BYW99PI-200RG

Description
Diode Array 1 Pair Common Cathode Standard 200V 15A Through Hole TOP-3 Insulated
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Standard 200V 15A Through Hole TOP-3 Insulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - 497-3809-5-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
497-3809-5-ND
Diode Arrays 497-3809-5-ND
Diode Array 1 Pair Common Cathode Standard 200V 15A Through Hole TOP-3 Insulated

Diode Array 1 Pair Common Cathode Standard 200V 15A Through Hole TOP-3 Insulated

Buy Now Datasheet
Singapore, Singapore
15A 200V Diode and Rectifier
286-BYW99PI-200RG
15A 200V Diode and Rectifier 286-BYW99PI-200RG
15A, 200V, SILICON, RECTIFIER DIODE, PLASTIC, TOP3I, 3 PIN Product overview: BYW99PI-200RG from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15A, 200V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BYW99PI-200RG can be used for catalog matching and distributor lookup.

15A, 200V, SILICON, RECTIFIER DIODE, PLASTIC, TOP3I, 3 PIN Product overview: BYW99PI-200RG from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15A, 200V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BYW99PI-200RG can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Arrays - BYW99PI-200RG - 770752-BYW99PI-200RG - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - BYW99PI-200RG
770752-BYW99PI-200RG
Diodes, Rectifiers - Arrays - BYW99PI-200RG 770752-BYW99PI-200RG
Manufacturer: STMicroelectronics Win Source Part Number: 770752-BYW99PI-200RG Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: TOP-3 Insulated Diode Type: Standard Reverse Recovery Time (trr): 40ns Current - Reverse Leakage @ Vr: 20μA @ 200V Operating Temperature - Junction: -40°C ~ 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 15A Part Status: Obsolete(EOL) Family Name: BYW99PI-200 Categories: Discrete Semiconductor Products Manufacturer Package: TOP-3I Voltage - Forward (Vf) (Maximum) @ If: 850mV @ 12A Voltage - DC Reverse (Vr) (Maximum): 200V Alternative Parts (Cross-Reference): ESAC93M-02RR; MUR3020WT; FFA30UP20DN; RURG1520CC_Q; Introduction Date: October 07, 1999 ECCN: EAR99 Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 770752-BYW99PI-200RG
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TOP-3 Insulated
Diode Type: Standard
Reverse Recovery Time (trr): 40ns
Current - Reverse Leakage @ Vr: 20μA @ 200V
Operating Temperature - Junction: -40°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Part Status: Obsolete(EOL)
Family Name: BYW99PI-200
Categories: Discrete Semiconductor Products
Manufacturer Package: TOP-3I
Voltage - Forward (Vf) (Maximum) @ If: 850mV @ 12A
Voltage - DC Reverse (Vr) (Maximum): 200V
Alternative Parts (Cross-Reference): ESAC93M-02RR; MUR3020WT; FFA30UP20DN; RURG1520CC_Q;
Introduction Date: October 07, 1999
ECCN: EAR99
Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BYW99PI-200RG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BYW99PI-200RG
Discrete Semiconductor Products - Diodes - Rectifiers BYW99PI-200RG
DIODE ARRAY GP 200V 15A TOP-3I

DIODE ARRAY GP 200V 15A TOP-3I

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Rectifiers Diode Arrays Rectifiers
Product Number 497-3809-5-ND 286-BYW99PI-200RG 770752-BYW99PI-200RG BYW99PI-200RG
Product Name Diode Arrays 15A 200V Diode and Rectifier Diodes, Rectifiers - Arrays - BYW99PI-200RG Discrete Semiconductor Products - Diodes - Rectifiers
Arrangement Common Catode
Tj -40 to 150 C (-40 to 302 F) -40 C (-40 F) -40 to 150 C (-40 to 302 F)
Package TOP-3 Insulated Rail/Tube
RoHS Compliant RoHS
IO 15 amps
Unlock Full Specs
to access all available technical data