STMicroelectronics, Inc. 15A 200V Diode and Rectifier BYW99P-200

Description
15A, 200V, SILICON, RECTIFIER DIODE, PLASTIC PACKAGE-3 Product overview: BYW99P-200 from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15A, 200V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BYW99P-200 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
15A, 200V, SILICON, RECTIFIER DIODE, PLASTIC PACKAGE-3 Product overview: BYW99P-200 from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15A, 200V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BYW99P-200 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
15A 200V Diode and Rectifier - 286-BYW99P-200 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
15A 200V Diode and Rectifier
286-BYW99P-200
15A 200V Diode and Rectifier 286-BYW99P-200
15A, 200V, SILICON, RECTIFIER DIODE, PLASTIC PACKAGE-3 Product overview: BYW99P-200 from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15A, 200V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BYW99P-200 can be used for catalog matching and distributor lookup.

15A, 200V, SILICON, RECTIFIER DIODE, PLASTIC PACKAGE-3 Product overview: BYW99P-200 from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15A, 200V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BYW99P-200 can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Arrays - BYW99P-200 - 201743-BYW99P-200 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - BYW99P-200
201743-BYW99P-200
Diodes, Rectifiers - Arrays - BYW99P-200 201743-BYW99P-200
Manufacturer: STMicroelectronics Win Source Part Number: 201743-BYW99P-200 Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200V Voltage - Forward (Vf) (Max) @ If: 850mV @ 12A Reverse Recovery Time (trr): 40ns Current - Reverse Leakage @ Vr: 20μA @ 200V Operating Temperature - Junction: -40°C to 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 15A Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SOT-93 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Industrial

Manufacturer: STMicroelectronics
Win Source Part Number: 201743-BYW99P-200
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Voltage - Forward (Vf) (Max) @ If: 850mV @ 12A
Reverse Recovery Time (trr): 40ns
Current - Reverse Leakage @ Vr: 20μA @ 200V
Operating Temperature - Junction: -40°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SOT-93
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Industrial

Buy Now Datasheet
Diode Arrays - 497-2691-5-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
497-2691-5-ND
Diode Arrays 497-2691-5-ND
Diode Array 1 Pair Common Cathode Standard 200V 15A Through Hole TO-218-3

Diode Array 1 Pair Common Cathode Standard 200V 15A Through Hole TO-218-3

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BYW99P-200 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BYW99P-200
Discrete Semiconductor Products - Diodes - Rectifiers BYW99P-200
DIODE ARRAY GP 200V 15A SOT93

DIODE ARRAY GP 200V 15A SOT93

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Diode Arrays Rectifiers
Product Number 286-BYW99P-200 201743-BYW99P-200 497-2691-5-ND BYW99P-200
Product Name 15A 200V Diode and Rectifier Diodes, Rectifiers - Arrays - BYW99P-200 Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers
RoHS Compliant RoHS
Tj -40 C (-40 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Diode Type Standard
Life Cycle Stage Obsolete(EOL) Removed
VF 0.8500 volts 0.8500 volts
Unlock Full Specs
to access all available technical data

Similar Products

MPPC (SiPMs) / MPPC arrays - S13361-3050NE-04 - Hamamatsu Photonics Europe
Specs
CT 320 pF
Package Glass epoxy
View Details
Diodes, Rectifiers - Arrays - NRVBD660CTRLG-VF01 - 887598-NRVBD660CTRLG-VF01 - Win Source Electronics
Specs
Diode Type Schottky; Diode Array 1 Pair Common Cathode Schottky 60 V 3A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Package DPAK; DPAK
View Details
Rectifier Diodes, Type SBD - Model: YG869C15R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.9700 volts
View Details
Dual Zener diodes - BZB84-B22,215 - Nexperia B.V.
Specs
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
3 suppliers