Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1050187-BYW81PI200
Length: 10.45 mm
Peak Non-Repetitive Surge Current: 200 A
Forward Current: 15 A
Height: 9.02 mm
Number of Pins: 2
Width: 4.82 mm
Categories: OEM Parts(A-B)
Alternative Parts (Cross-Reference): BYW81PI200BYW81PI-20
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -40 °C
Element Configuration: Single
Max Repetitive Reverse Voltage (Vrrm): 200 V
Peak Reverse Current: 20 A
Reverse Recovery Time: 40 ns
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1050187-BYW81PI200 |
| Product Name | OEM Parts - OEM Parts (A - B) - BYW81PI200 |