STMicroelectronics OEM Parts - OEM Parts (A - B) - BYW81-200SHRB BYW81-200SHRB

Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1050186-BYW81-200SHR B Termination: SMD/SMT Mounting: SMD (SMT) Forward Voltage: 1.2 V Peak Non-Repetitive Surge Current: 500 A Number of Pins: 3 Categories: OEM Parts(A-B) Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -55 °C Element Configuration: Common Anode
Request a Quote
Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1050186-BYW81-200SHR B Termination: SMD/SMT Mounting: SMD (SMT) Forward Voltage: 1.2 V Peak Non-Repetitive Surge Current: 500 A Number of Pins: 3 Categories: OEM Parts(A-B) Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -55 °C Element Configuration: Common Anode
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (A - B) - BYW81-200SHRB - 1050186-BYW81-200SHRB - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (A - B) - BYW81-200SHRB
1050186-BYW81-200SHRB
OEM Parts - OEM Parts (A - B) - BYW81-200SHRB 1050186-BYW81-200SHRB
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1050186-BYW81-200SHR B Termination: SMD/SMT Mounting: SMD (SMT) Forward Voltage: 1.2 V Peak Non-Repetitive Surge Current: 500 A Number of Pins: 3 Categories: OEM Parts(A-B) Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -55 °C Element Configuration: Common Anode

Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1050186-BYW81-200SHRB
Termination: SMD/SMT
Mounting: SMD (SMT)
Forward Voltage: 1.2 V
Peak Non-Repetitive Surge Current: 500 A
Number of Pins: 3
Categories: OEM Parts(A-B)
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Element Configuration: Common Anode

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1050186-BYW81-200SHRB
Product Name OEM Parts - OEM Parts (A - B) - BYW81-200SHRB
Unlock Full Specs
to access all available technical data