25A, 200V, SILICON, RECTIFIER DIODE, PLASTIC, DOP3I, 2 PIN Product overview: BYW77PI-200RG from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25A, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 25A, 200V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYW77PI-200RG can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 1025674-BYW77PI-200R
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 25A
Voltage - Forward (Vf) (Max) @ If: 1.15V @ 40A
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 25μA @ 200V
Operating Temperature - Junction: -40°C to 150°C
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: DOP3I
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
DIODE GEN PURP 200V 25A DOP3I
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers |
| Product Number | 280-BYW77PI-200RG | 1025674-BYW77PI-200RG | BYW77PI-200RG |
| Product Name | 25A 200V Diode and Rectifier | Diodes, Rectifiers - Single - BYW77PI-200RG | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Rail/Tube | ||
| RoHS Compliant | RoHS | ||
| IO | 25 amps | ||
| Tj | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | |
| Diode Type | Standard |