Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
RECTIFIERS
STMICROELECTRONICS, INC.
BYW77G-200-TR -- DISCRETE SEMICONDUCTOR PRODUCTS - DIODES - RECTIFIERS
STMicroelectronics, Inc.
Discrete Semiconductor Products - Diodes - Rectifiers
BYW77G-200-TR
Description
DIODE GEN PURP 200V 25A D2PAK
Shenzhen Shengyu Electronics Technology Limited
Done
Description
DIODE GEN PURP 200V 25A D2PAK
Suppliers
Company
Product
Description
Supplier Links
Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BYW77G-200-TR
Discrete Semiconductor Products - Diodes - Rectifiers
BYW77G-200-TR
DIODE GEN PURP 200V 25A D2PAK
DIODE GEN PURP 200V 25A D2PAK
Supplier's Site
Technical Specifications
Shenzhen Shengyu Electronics Technology Limited
Product Category
Rectifiers
Product Number
BYW77G-200-TR
Product Name
Discrete Semiconductor Products - Diodes - Rectifiers
Package
D2PAK
Unlock Full Specs
to access all available technical data
Similar Products
Fuji Electric Corp. of America
Rectifier Diodes, Type SiC-SBD
Model: FDCY25S65A
Specs
Package
TO-247
I
O
25 amps
V
RRM
650 volts
View Details
Rochester Electronics
Diode and Rectifier
2N6240
Specs
Package
Bulk
View Details
Nexperia B.V.
High-speed diodes
1N4531,143
Specs
Diode Applications
Switching; Protector
RoHS Compliant
RoHS
V
F
1000 to 1 volts
View Details
3
suppliers
Micross Components, Inc.
High Voltage Power Rectifiers
HRSCF5000
Specs
I
FSM
25 amps
I
F
500 mA
t
rr
150 ns
View Details