STMicroelectronics, Inc. Diode Arrays BYW51G-200-TR

Description
Diode Array 1 Pair Common Cathode Standard 200V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Standard 200V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - BYW51G-200-TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
BYW51G-200-TR-ND
Diode Arrays BYW51G-200-TR-ND
Diode Array 1 Pair Common Cathode Standard 200V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Diode Array 1 Pair Common Cathode Standard 200V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Buy Now Datasheet
Singapore, Singapore
10A 200V Diode and Rectifier
286-BYW51G-200-TR
10A 200V Diode and Rectifier 286-BYW51G-200-TR
10A, 200V, SILICON, RECTIFIER DIODE, PLASTIC, D2PAK-3 Product overview: BYW51G-200-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10A, 200V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BYW51G-200-TR can be used for catalog matching and distributor lookup.

10A, 200V, SILICON, RECTIFIER DIODE, PLASTIC, D2PAK-3 Product overview: BYW51G-200-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10A, 200V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BYW51G-200-TR can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Arrays - BYW51G-200-TR - 201740-BYW51G-200-TR - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - BYW51G-200-TR
201740-BYW51G-200-TR
Diodes, Rectifiers - Arrays - BYW51G-200-TR 201740-BYW51G-200-TR
Manufacturer: STMicroelectronics Win Source Part Number: 201740-BYW51G-200-TR Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200V Voltage - Forward (Vf) (Max) @ If: 850mV @ 8A Reverse Recovery Time (trr): 35ns Current - Reverse Leakage @ Vr: 15μA @ 200V Operating Temperature - Junction: 150°C (Max) Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 10A Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: D2PAK Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 201740-BYW51G-200-TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Voltage - Forward (Vf) (Max) @ If: 850mV @ 8A
Reverse Recovery Time (trr): 35ns
Current - Reverse Leakage @ Vr: 15μA @ 200V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: D2PAK
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BYW51G-200-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BYW51G-200-TR
Discrete Semiconductor Products - Diodes - Rectifiers BYW51G-200-TR
DIODE ARRAY GP 200V 10A D2PAK

DIODE ARRAY GP 200V 10A D2PAK

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Rectifiers Diode Arrays Rectifiers
Product Number BYW51G-200-TR-ND 286-BYW51G-200-TR 201740-BYW51G-200-TR BYW51G-200-TR
Product Name Diode Arrays 10A 200V Diode and Rectifier Diodes, Rectifiers - Arrays - BYW51G-200-TR Discrete Semiconductor Products - Diodes - Rectifiers
Arrangement Common Catode
Tj 150 C (302 F) -65 C (-85 F) 150 C (302 F)
Package TO-263-3, D2PAK (2 Leads + Tab), TO-263AB Tape and Reel D2PAK; D2PAK D2PAK
RoHS Compliant RoHS
IO 10 amps
Unlock Full Specs
to access all available technical data