Diode Array 1 Pair Common Cathode Standard 200V 10A Through Hole TO-220-3 Full Pack
10A, 200V, SILICON, RECTIFIER DIODE, TO-220AB, PLASTIC, TO-220FPAB, 3 PIN Product overview: BYW51FP-200 from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10A, 200V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BYW51FP-200 can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 201739-BYW51FP-200
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Voltage - Forward (Vf) (Max) @ If: 850mV @ 8A
Reverse Recovery Time (trr): 35ns
Current - Reverse Leakage @ Vr: 15μA @ 200V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: TO-220FP
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
DIODE ARRAY GP 200V 10A TO220FP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers |
| Product Number | BYW51FP-200-ND | 286-BYW51FP-200 | 201739-BYW51FP-200 | BYW51FP-200 |
| Product Name | Diode Arrays | 10A 200V Diode and Rectifier | Diodes, Rectifiers - Arrays - BYW51FP-200 | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Catode | |||
| Tj | 150 C (302 F) | -65 C (-85 F) | 150 C (302 F) | |
| Package | TO-220; TO-220-3 Full Pack | Rail/Tube | TO-220; TO-220FP | TO-220 |
| RoHS Compliant | RoHS | |||
| IO | 10 amps |