STMicroelectronics, Inc. 200V 4A DPAK Diode and Rectifier BYW4200B-TR

Description
DIODE GEN PURP 200V 4A DPAK Product overview: BYW4200B-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 4A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 4A, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYW4200B-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE GEN PURP 200V 4A DPAK Product overview: BYW4200B-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 4A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 4A, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYW4200B-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
200V 4A DPAK Diode and Rectifier
280-BYW4200B-TR
200V 4A DPAK Diode and Rectifier 280-BYW4200B-TR
DIODE GEN PURP 200V 4A DPAK Product overview: BYW4200B-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 4A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 4A, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYW4200B-TR can be used for catalog matching and distributor lookup.

DIODE GEN PURP 200V 4A DPAK Product overview: BYW4200B-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 4A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 4A, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYW4200B-TR can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Single - BYW4200B-TR - 201737-BYW4200B-TR - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BYW4200B-TR
201737-BYW4200B-TR
Diodes, Rectifiers - Single - BYW4200B-TR 201737-BYW4200B-TR
Manufacturer: STMicroelectronics Win Source Part Number: 201737-BYW4200B-TR Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200V Current - Average Rectified (Io): 4A Voltage - Forward (Vf) (Max) @ If: 1.25V @ 12A Reverse Recovery Time (trr): 35ns Current - Reverse Leakage @ Vr: 10μA @ 200V Operating Temperature - Junction: 150°C (Max) Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: D-Pak Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 201737-BYW4200B-TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 4A
Voltage - Forward (Vf) (Max) @ If: 1.25V @ 12A
Reverse Recovery Time (trr): 35ns
Current - Reverse Leakage @ Vr: 10μA @ 200V
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: D-Pak
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BYW4200B-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BYW4200B-TR
Discrete Semiconductor Products - Diodes - Rectifiers BYW4200B-TR
DIODE GEN PURP 200V 4A DPAK

DIODE GEN PURP 200V 4A DPAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Rectifiers
Product Number 280-BYW4200B-TR 201737-BYW4200B-TR BYW4200B-TR
Product Name 200V 4A DPAK Diode and Rectifier Diodes, Rectifiers - Single - BYW4200B-TR Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape and Reel DPAK
RoHS Compliant RoHS
IO 4 amps
Tj -65 C (-85 F) 150 C (302 F)
Diode Type Standard
Unlock Full Specs
to access all available technical data