STMicroelectronics, Inc. Diodes, Rectifiers - Single - BYW29G-200-TR BYW29G-200-TR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1025669-BYW29G-200-T R Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200V Current - Average Rectified (Io): 8A Voltage - Forward (Vf) (Max) @ If: 1.15V @ 10A Reverse Recovery Time (trr): 35ns Current - Reverse Leakage @ Vr: 10μA @ 200V Operating Temperature - Junction: 150°C (Max) Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: D2PAK Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Application Field: Used in Automotive, Computers & Computer Peripherals, Communications & Networking, Consumer Electronics, Lighting, Sensing & Instrumentation, Industrial
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1025669-BYW29G-200-T R Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200V Current - Average Rectified (Io): 8A Voltage - Forward (Vf) (Max) @ If: 1.15V @ 10A Reverse Recovery Time (trr): 35ns Current - Reverse Leakage @ Vr: 10μA @ 200V Operating Temperature - Junction: 150°C (Max) Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: D2PAK Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Application Field: Used in Automotive, Computers & Computer Peripherals, Communications & Networking, Consumer Electronics, Lighting, Sensing & Instrumentation, Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - BYW29G-200-TR - 1025669-BYW29G-200-TR - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BYW29G-200-TR
1025669-BYW29G-200-TR
Diodes, Rectifiers - Single - BYW29G-200-TR 1025669-BYW29G-200-TR
Manufacturer: STMicroelectronics Win Source Part Number: 1025669-BYW29G-200-T R Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200V Current - Average Rectified (Io): 8A Voltage - Forward (Vf) (Max) @ If: 1.15V @ 10A Reverse Recovery Time (trr): 35ns Current - Reverse Leakage @ Vr: 10μA @ 200V Operating Temperature - Junction: 150°C (Max) Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: D2PAK Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Application Field: Used in Automotive, Computers & Computer Peripherals, Communications & Networking, Consumer Electronics, Lighting, Sensing & Instrumentation, Industrial

Manufacturer: STMicroelectronics
Win Source Part Number: 1025669-BYW29G-200-TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 8A
Voltage - Forward (Vf) (Max) @ If: 1.15V @ 10A
Reverse Recovery Time (trr): 35ns
Current - Reverse Leakage @ Vr: 10μA @ 200V
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: D2PAK
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Application Field: Used in Automotive, Computers & Computer Peripherals, Communications & Networking, Consumer Electronics, Lighting, Sensing & Instrumentation, Industrial

Buy Now Datasheet
Single Diodes - 497-3778-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-3778-2-ND
Single Diodes 497-3778-2-ND
Diode Standard 200V 8A Surface Mount D2PAK

Diode Standard 200V 8A Surface Mount D2PAK

Buy Now Datasheet
Singapore, Singapore
8A 200V Diode and Rectifier
280-BYW29G-200-TR
8A 200V Diode and Rectifier 280-BYW29G-200-TR
8A, 200V, SILICON, RECTIFIER DIODE, PLASTIC, D2PAK-3 Product overview: BYW29G-200-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8A, 200V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYW29G-200-TR can be used for catalog matching and distributor lookup.

8A, 200V, SILICON, RECTIFIER DIODE, PLASTIC, D2PAK-3 Product overview: BYW29G-200-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8A, 200V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYW29G-200-TR can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - BYW29G-200-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BYW29G-200-TR
Discrete Semiconductor Products - Diodes - Rectifiers BYW29G-200-TR
DIODE GEN PURP 200V 8A D2PAK

DIODE GEN PURP 200V 8A D2PAK

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Rectifiers Rectifiers
Product Number 1025669-BYW29G-200-TR 497-3778-2-ND 280-BYW29G-200-TR BYW29G-200-TR
Product Name Diodes, Rectifiers - Single - BYW29G-200-TR Single Diodes 8A 200V Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Standard
VF 1.15 volts 1.15 volts
VR 200 volts
IR 0.0100 mA
trr 35 ns
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 2467612 - RS Components, Ltd.
Specs
Package TO-252
RoHS Compliant RoHS
View Details
Rectifier Diode - HRPF0 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 50 amps
IF 1800 mA
trr 300 ns
View Details
Dual high-speed switching diode - 1PS302,115 - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
View Details
7 suppliers
B48-2 and B48-2T Series B481E-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details