STMicroelectronics, Inc. Diode and Rectifier BYW100-200RL

Description
Rectifiers 1.5 Amp 200 Volt Product overview: BYW100-200RL from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYW100-200RL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Rectifiers 1.5 Amp 200 Volt Product overview: BYW100-200RL from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYW100-200RL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Diode and Rectifier
280-BYW100-200RL
Diode and Rectifier 280-BYW100-200RL
Rectifiers 1.5 Amp 200 Volt Product overview: BYW100-200RL from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYW100-200RL can be used for catalog matching and distributor lookup.

Rectifiers 1.5 Amp 200 Volt Product overview: BYW100-200RL from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYW100-200RL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - BYW100-200RL - 109375-BYW100-200RL - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BYW100-200RL
109375-BYW100-200RL
Diodes, Rectifiers - Single - BYW100-200RL 109375-BYW100-200RL
Manufacturer: STMicroelectronics Win Source Part Number: 109375-BYW100-200RL Packaging: Reel - TR Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200V Current - Average Rectified (Io): 1.5A Voltage - Forward (Vf) (Max) @ If: 1.2V @ 4.5A Reverse Recovery Time (trr): 35ns Current - Reverse Leakage @ Vr: 10μA @ 200V Operating Temperature - Junction: 150°C (Max) Family Name: BYW100 Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: DO-15 Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): 1N5393; IN5393; HER153-AP-HF; HER153-TP; Introduction Date: October 13, 1999 ECCN: EAR99 Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 109375-BYW100-200RL
Packaging: Reel - TR
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 1.5A
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 4.5A
Reverse Recovery Time (trr): 35ns
Current - Reverse Leakage @ Vr: 10μA @ 200V
Operating Temperature - Junction: 150°C (Max)
Family Name: BYW100
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: DO-15
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): 1N5393; IN5393; HER153-AP-HF; HER153-TP;
Introduction Date: October 13, 1999
ECCN: EAR99
Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Diodes - 497-2510-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-2510-2-ND
Single Diodes 497-2510-2-ND
Diode Standard 200V 1.5A Through Hole DO-15

Diode Standard 200V 1.5A Through Hole DO-15

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BYW100-200RL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BYW100-200RL
Discrete Semiconductor Products - Diodes - Rectifiers BYW100-200RL
DIODE GEN PURP 200V 1.5A DO15

DIODE GEN PURP 200V 1.5A DO15

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Diodes Rectifiers
Product Number 280-BYW100-200RL 109375-BYW100-200RL 497-2510-2-ND BYW100-200RL
Product Name Diode and Rectifier Diodes, Rectifiers - Single - BYW100-200RL Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape and Reel DO-15
RoHS Compliant RoHS
IO 1.5 amps
Tj -65 C (-85 F) 150 C (302 F) 150 C (302 F)
Diode Type Standard
Unlock Full Specs
to access all available technical data