STMicroelectronics, Inc. 30A 200V Diode and Rectifier BYV52PI-200RG

Description
30A, 200V, SILICON, RECTIFIER DIODE, PLASTIC, TOP3I, 3 PIN Product overview: BYV52PI-200RG from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30A, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30A, 200V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BYV52PI-200RG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
30A, 200V, SILICON, RECTIFIER DIODE, PLASTIC, TOP3I, 3 PIN Product overview: BYV52PI-200RG from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30A, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30A, 200V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BYV52PI-200RG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30A 200V Diode and Rectifier
286-BYV52PI-200RG
30A 200V Diode and Rectifier 286-BYV52PI-200RG
30A, 200V, SILICON, RECTIFIER DIODE, PLASTIC, TOP3I, 3 PIN Product overview: BYV52PI-200RG from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30A, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30A, 200V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BYV52PI-200RG can be used for catalog matching and distributor lookup.

30A, 200V, SILICON, RECTIFIER DIODE, PLASTIC, TOP3I, 3 PIN Product overview: BYV52PI-200RG from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30A, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30A, 200V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BYV52PI-200RG can be used for catalog matching and distributor lookup.

Supplier's Site
Diode Arrays - 497-3807-5-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
497-3807-5-ND
Diode Arrays 497-3807-5-ND
Diode Array 1 Pair Common Cathode Standard 200V 30A Through Hole TOP-3 Insulated

Diode Array 1 Pair Common Cathode Standard 200V 30A Through Hole TOP-3 Insulated

Buy Now Datasheet
Diodes, Rectifiers - Arrays - BYV52PI-200RG - 770742-BYV52PI-200RG - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - BYV52PI-200RG
770742-BYV52PI-200RG
Diodes, Rectifiers - Arrays - BYV52PI-200RG 770742-BYV52PI-200RG
Manufacturer: STMicroelectronics Win Source Part Number: 770742-BYV52PI-200RG Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: TOP-3 Insulated Diode Type: Standard Reverse Recovery Time (trr): 50ns Current - Reverse Leakage @ Vr: 25μA @ 200V Operating Temperature - Junction: -40°C ~ 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 30A Part Status: Obsolete(EOL) Family Name: BYV52PI-200 Categories: Discrete Semiconductor Products Manufacturer Package: TOP-3I Voltage - Forward (Vf) (Maximum) @ If: 850mV @ 20A Voltage - DC Reverse (Vr) (Maximum): 200V Alternative Parts (Cross-Reference): FFA30U20DNTU; FFA30U20DN; HER3003PT C0; HER3003PT C0G; Introduction Date: August 14, 1998 ECCN: EAR99 Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 770742-BYV52PI-200RG
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TOP-3 Insulated
Diode Type: Standard
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 25μA @ 200V
Operating Temperature - Junction: -40°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 30A
Part Status: Obsolete(EOL)
Family Name: BYV52PI-200
Categories: Discrete Semiconductor Products
Manufacturer Package: TOP-3I
Voltage - Forward (Vf) (Maximum) @ If: 850mV @ 20A
Voltage - DC Reverse (Vr) (Maximum): 200V
Alternative Parts (Cross-Reference): FFA30U20DNTU; FFA30U20DN; HER3003PT C0; HER3003PT C0G;
Introduction Date: August 14, 1998
ECCN: EAR99
Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BYV52PI-200RG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BYV52PI-200RG
Discrete Semiconductor Products - Diodes - Rectifiers BYV52PI-200RG
DIODE ARRAY GP 200V 30A TOP-3I

DIODE ARRAY GP 200V 30A TOP-3I

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Diode Arrays Rectifiers
Product Number 286-BYV52PI-200RG 497-3807-5-ND 770742-BYV52PI-200RG BYV52PI-200RG
Product Name 30A 200V Diode and Rectifier Diode Arrays Diodes, Rectifiers - Arrays - BYV52PI-200RG Discrete Semiconductor Products - Diodes - Rectifiers
Package Rail/Tube TOP-3 Insulated
RoHS Compliant RoHS
IO 30 amps
Tj -40 C (-40 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Arrangement Common Catode
Unlock Full Specs
to access all available technical data

Similar Products

High-speed switching diode - BAV99W,135 - Nexperia B.V.
Specs
Diode Applications Switching; Protector
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
4 suppliers
MPPC (SiPMs) / MPPC arrays - S13360-1325PE - Hamamatsu Photonics Europe
Specs
CT 60 pF
Package Glass epoxy
View Details
Diodes, Rectifiers - Arrays - SSRD8620CTT4G - 897762-SSRD8620CTT4G - Win Source Electronics
Specs
Diode Type Diode Array 1 Pair Common Cathode Standard 200 V 3A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Package DPAK; DPAK
View Details
Rectifier Diodes, Type SBD - Model: YA865C04R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.6300 volts
View Details