STMicroelectronics 30A 200V Diode and Rectifier BYV52PI-200

Description
30A, 200V, SILICON, RECTIFIER DIODE, PLASTIC, TOP3I, 3 PIN Product overview: BYV52PI-200 from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30A, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30A, 200V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BYV52PI-200 can be used for catalog matching and distributor lookup.
Request a Quote
Description
30A, 200V, SILICON, RECTIFIER DIODE, PLASTIC, TOP3I, 3 PIN Product overview: BYV52PI-200 from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30A, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30A, 200V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BYV52PI-200 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
30A 200V Diode and Rectifier - 286-BYV52PI-200 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
30A 200V Diode and Rectifier
286-BYV52PI-200
30A 200V Diode and Rectifier 286-BYV52PI-200
30A, 200V, SILICON, RECTIFIER DIODE, PLASTIC, TOP3I, 3 PIN Product overview: BYV52PI-200 from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30A, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30A, 200V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BYV52PI-200 can be used for catalog matching and distributor lookup.

30A, 200V, SILICON, RECTIFIER DIODE, PLASTIC, TOP3I, 3 PIN Product overview: BYV52PI-200 from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30A, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30A, 200V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BYV52PI-200 can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Arrays - BYV52PI-200 - 1156814-BYV52PI-200 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - BYV52PI-200
1156814-BYV52PI-200
Diodes, Rectifiers - Arrays - BYV52PI-200 1156814-BYV52PI-200
Manufacturer: STMicroelectronics Win Source Part Number: 1156814-BYV52PI-200 Manufacturer Homepage: www.st.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 1156814-BYV52PI-200
Manufacturer Homepage: www.st.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Diode Arrays
Product Number 286-BYV52PI-200 1156814-BYV52PI-200
Product Name 30A 200V Diode and Rectifier Diodes, Rectifiers - Arrays - BYV52PI-200
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

High-speed switching double diode - BAV70W-QX - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
3 suppliers
MPPC (SiPMs) / MPPC arrays - S14420-3025MG - Hamamatsu Photonics Europe
Specs
CT 350 pF
Package Metal (TO-5)
View Details
Diodes, Rectifiers - Arrays - M1MA151WAT1 - 880495-M1MA151WAT1 - Win Source Electronics
Specs
Diode Type Diode Array 40 V
View Details
Rectifier Diodes, Type SBD - Model: TP869C08R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.7100 volts
View Details