Manufacturer: STMicroelectronics
Win Source Part Number: 201727-BYV52-200
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Voltage - Forward (Vf) (Max) @ If: 850mV @ 20A
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 25μA @ 200V
Operating Temperature - Junction: -40°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 30A
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SOT-93
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): MUR3020PTG; MUR3020PT-BP; SF3004PTHC0G;
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
30A, 200V, SILICON, RECTIFIER DIODE, PLASTIC PACKAGE-3 Product overview: BYV52-200 from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30A, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30A, 200V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BYV52-200 can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Standard 200V 30A Through Hole TO-218-3
DIODE ARRAY GP 200V 30A SOT93
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers |
| Product Number | 201727-BYV52-200 | 286-BYV52-200 | BYV52-200-ND | BYV52-200 |
| Product Name | Diodes, Rectifiers - Arrays - BYV52-200 | 30A 200V Diode and Rectifier | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Standard | |||
| Life Cycle Stage | Obsolete(EOL) | Removed | ||
| VF | 0.8500 volts | 0.8500 volts | ||
| VR | 200 volts |