STMicroelectronics, Inc. 100A 200V Diode and Rectifier BYV255V-200

Description
100A, 200V, SILICON, RECTIFIER DIODE, ISOTOP-4 Product overview: BYV255V-200 from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100A, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100A, 200V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BYV255V-200 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
100A, 200V, SILICON, RECTIFIER DIODE, ISOTOP-4 Product overview: BYV255V-200 from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100A, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100A, 200V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BYV255V-200 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100A 200V Diode and Rectifier
286-BYV255V-200
100A 200V Diode and Rectifier 286-BYV255V-200
100A, 200V, SILICON, RECTIFIER DIODE, ISOTOP-4 Product overview: BYV255V-200 from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100A, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100A, 200V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BYV255V-200 can be used for catalog matching and distributor lookup.

100A, 200V, SILICON, RECTIFIER DIODE, ISOTOP-4 Product overview: BYV255V-200 from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100A, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100A, 200V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BYV255V-200 can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Arrays - BYV255V-200 - 770732-BYV255V-200 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - BYV255V-200
770732-BYV255V-200
Diodes, Rectifiers - Arrays - BYV255V-200 770732-BYV255V-200
Manufacturer: STMicroelectronics Win Source Part Number: 770732-BYV255V-200 Packaging: Tube Speed: Fast Recovery = 200mA (Io) Package: ISOTOP Mounting: Chassis Mount Diode Type: Standard Reverse Recovery Time (trr): 80ns Current - Reverse Leakage @ Vr: 100μA @ 200V Operating Temperature - Junction: 150°C (Maximum) Diode Configuration: 2 Independent Current - Average Rectified (Io) (per Diode): 100A Part Status: Obsolete(EOL) Family Name: BYV255V Categories: Discrete Semiconductor Products Manufacturer Package: ISOTOP Voltage - Forward (Vf) (Maximum) @ If: 850mV @ 100A Voltage - DC Reverse (Vr) (Maximum): 200V Alternative Parts (Cross-Reference): UFB200FA20PBF; APT2X101D20J; MUR2X060A02; DSEI2x121-02A; Introduction Date: May 16, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 770732-BYV255V-200
Packaging: Tube
Speed: Fast Recovery = 200mA (Io)
Package: ISOTOP
Mounting: Chassis Mount
Diode Type: Standard
Reverse Recovery Time (trr): 80ns
Current - Reverse Leakage @ Vr: 100μA @ 200V
Operating Temperature - Junction: 150°C (Maximum)
Diode Configuration: 2 Independent
Current - Average Rectified (Io) (per Diode): 100A
Part Status: Obsolete(EOL)
Family Name: BYV255V
Categories: Discrete Semiconductor Products
Manufacturer Package: ISOTOP
Voltage - Forward (Vf) (Maximum) @ If: 850mV @ 100A
Voltage - DC Reverse (Vr) (Maximum): 200V
Alternative Parts (Cross-Reference): UFB200FA20PBF; APT2X101D20J; MUR2X060A02; DSEI2x121-02A;
Introduction Date: May 16, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BYV255V-200 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BYV255V-200
Discrete Semiconductor Products - Diodes - Rectifiers BYV255V-200
DIODE MODULE GP 200V 100A ISOTOP

DIODE MODULE GP 200V 100A ISOTOP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Rectifiers
Product Number 286-BYV255V-200 770732-BYV255V-200 BYV255V-200
Product Name 100A 200V Diode and Rectifier Diodes, Rectifiers - Arrays - BYV255V-200 Discrete Semiconductor Products - Diodes - Rectifiers
Package Rail/Tube
RoHS Compliant RoHS
IO 100 amps
Tj -40 C (-40 F) 150 C (302 F)
Diode Type Standard
Unlock Full Specs
to access all available technical data