DIODE GEN PURP 800V 6A TO220AC Product overview: BYT71-800 from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 6A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 6A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYT71-800 can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 1025611-BYT71-800
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 800V
Current - Average Rectified (Io): 6A
Voltage - Forward (Vf) (Max) @ If: 1.4V @ 6A
Reverse Recovery Time (trr): 300ns
Current - Reverse Leakage @ Vr: 20μA @ 800V
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: TO-220AC
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Diode Standard 800V 6A Through Hole TO-220AC
DIODE GEN PURP 800V 6A TO220AC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers |
| Product Number | 280-BYT71-800 | 1025611-BYT71-800 | BYT71-800-ND | BYT71-800 |
| Product Name | 800V 6A Diode and Rectifier | Diodes, Rectifiers - Single - BYT71-800 | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Rail/Tube | TO-220 | ||
| RoHS Compliant | RoHS | |||
| IO | 6 amps | |||
| Tj | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | |
| Diode Type | Standard |