STMicroelectronics Diodes, Rectifiers - Arrays - BYT60P-400 BYT60P-400

Description
Manufacturer: STMicroelectronics Win Source Part Number: 201706-BYT60P-400 Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 400V Voltage - Forward (Vf) (Max) @ If: 1.5V @ 60A Reverse Recovery Time (trr): 100ns Current - Reverse Leakage @ Vr: 60μA @ 400V Operating Temperature - Junction: 150°C (Max) Diode Configuration: 2 Independent Current - Average Rectified (Io) (per Diode): 60A Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SOD-93 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 201706-BYT60P-400 Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 400V Voltage - Forward (Vf) (Max) @ If: 1.5V @ 60A Reverse Recovery Time (trr): 100ns Current - Reverse Leakage @ Vr: 60μA @ 400V Operating Temperature - Junction: 150°C (Max) Diode Configuration: 2 Independent Current - Average Rectified (Io) (per Diode): 60A Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SOD-93 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - BYT60P-400 - 201706-BYT60P-400 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - BYT60P-400
201706-BYT60P-400
Diodes, Rectifiers - Arrays - BYT60P-400 201706-BYT60P-400
Manufacturer: STMicroelectronics Win Source Part Number: 201706-BYT60P-400 Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 400V Voltage - Forward (Vf) (Max) @ If: 1.5V @ 60A Reverse Recovery Time (trr): 100ns Current - Reverse Leakage @ Vr: 60μA @ 400V Operating Temperature - Junction: 150°C (Max) Diode Configuration: 2 Independent Current - Average Rectified (Io) (per Diode): 60A Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SOD-93 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 201706-BYT60P-400
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400V
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 60A
Reverse Recovery Time (trr): 100ns
Current - Reverse Leakage @ Vr: 60μA @ 400V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 2 Independent
Current - Average Rectified (Io) (per Diode): 60A
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SOD-93
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
60A 400V Diode and Rectifier - 286-BYT60P-400 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
60A 400V Diode and Rectifier
286-BYT60P-400
60A 400V Diode and Rectifier 286-BYT60P-400
60A, 400V, SILICON, RECTIFIER DIODE, PLASTIC PACKAGE-2 Product overview: BYT60P-400 from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60A, 400V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60A, 400V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BYT60P-400 can be used for catalog matching and distributor lookup.

60A, 400V, SILICON, RECTIFIER DIODE, PLASTIC PACKAGE-2 Product overview: BYT60P-400 from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60A, 400V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60A, 400V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BYT60P-400 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BYT60P-400
Discrete Semiconductor Products - Diodes - Rectifiers BYT60P-400
DIODE ARRAY GP 400V 60A SOD93

DIODE ARRAY GP 400V 60A SOD93

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Rectifiers Rectifiers
Product Number 201706-BYT60P-400 286-BYT60P-400 BYT60P-400
Product Name Diodes, Rectifiers - Arrays - BYT60P-400 60A 400V Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Standard
Life Cycle Stage Obsolete(EOL) Removed
VF 1.5 volts 1.5 volts
VR 400 volts
IR 0.0600 mA
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: YA862C06R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.6800 volts
View Details
High voltage double diode - BAW101S-QX - Nexperia B.V.
Specs
Diode Applications Switching; High Voltage
RoHS Compliant RoHS
VF 1.1 to 0.0011 volts
View Details
2 suppliers
Switching Diodes - 7384841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Applications Switching
RoHS Compliant RoHS
Package SOT23; SOT-23
View Details
MPPC (SiPMs) / MPPC arrays - S14422-1550DG - Hamamatsu Photonics Europe
Specs
CT 90 pF
Package Metal (TO-8)
View Details