STMicroelectronics 60A 1000V Diode and Rectifier BYT60P-1000

Description
60A, 1000V, SILICON, RECTIFIER DIODE, PLASTIC PACKAGE-2 Product overview: BYT60P-1000 from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60A, 1000V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60A, 1000V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BYT60P-1000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
60A, 1000V, SILICON, RECTIFIER DIODE, PLASTIC PACKAGE-2 Product overview: BYT60P-1000 from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60A, 1000V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60A, 1000V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BYT60P-1000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
60A 1000V Diode and Rectifier - 286-BYT60P-1000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
60A 1000V Diode and Rectifier
286-BYT60P-1000
60A 1000V Diode and Rectifier 286-BYT60P-1000
60A, 1000V, SILICON, RECTIFIER DIODE, PLASTIC PACKAGE-2 Product overview: BYT60P-1000 from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60A, 1000V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60A, 1000V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BYT60P-1000 can be used for catalog matching and distributor lookup.

60A, 1000V, SILICON, RECTIFIER DIODE, PLASTIC PACKAGE-2 Product overview: BYT60P-1000 from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60A, 1000V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60A, 1000V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BYT60P-1000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - BYT60P-1000 - 1156748-BYT60P-1000 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - BYT60P-1000
1156748-BYT60P-1000
Diodes, Rectifiers - Arrays - BYT60P-1000 1156748-BYT60P-1000
Manufacturer: STMicroelectronics Win Source Part Number: 1156748-BYT60P-1000 Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: SOD-93-2 Diode Type: Standard Reverse Recovery Time (trr): 170ns Current - Reverse Leakage @ Vr: 100μA @ 1000V Operating Temperature - Junction: 150°C (Maximum) Diode Configuration: 2 Independent Current - Average Rectified (Io) (per Diode): 60A Part Status: Obsolete(EOL) Family Name: BYT60P-1000 Categories: Discrete Semiconductor Products Manufacturer Homepage: www.st.com Manufacturer Package: SOD-93 Voltage - Forward (Vf) (Maximum) @ If: 1.9V @ 60A Voltage - DC Reverse (Vr) (Maximum): 1000V Alternative Parts (Cross-Reference): RURG50100; DSEI60-10A; STTH6010W; Introduction Date: October 15, 1999 ECCN: EAR99 Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 1156748-BYT60P-1000
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: SOD-93-2
Diode Type: Standard
Reverse Recovery Time (trr): 170ns
Current - Reverse Leakage @ Vr: 100μA @ 1000V
Operating Temperature - Junction: 150°C (Maximum)
Diode Configuration: 2 Independent
Current - Average Rectified (Io) (per Diode): 60A
Part Status: Obsolete(EOL)
Family Name: BYT60P-1000
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.st.com
Manufacturer Package: SOD-93
Voltage - Forward (Vf) (Maximum) @ If: 1.9V @ 60A
Voltage - DC Reverse (Vr) (Maximum): 1000V
Alternative Parts (Cross-Reference): RURG50100; DSEI60-10A; STTH6010W;
Introduction Date: October 15, 1999
ECCN: EAR99
Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BYT60P-1000
Discrete Semiconductor Products - Diodes - Rectifiers BYT60P-1000
DIODE ARRAY GP 1000V 60A SOD93

DIODE ARRAY GP 1000V 60A SOD93

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Rectifiers
Product Number 286-BYT60P-1000 1156748-BYT60P-1000 BYT60P-1000
Product Name 60A 1000V Diode and Rectifier Diodes, Rectifiers - Arrays - BYT60P-1000 Discrete Semiconductor Products - Diodes - Rectifiers
Package Rail/Tube
RoHS Compliant RoHS
IO 60 amps
Diode Type Step-Recovery Diode; Standard
VF 1.9 volts 1.9 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type LLD (CCM-PFC) - Model: YA982C6R - Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 3 volts
IR 0.0250 mA
View Details
Voltage regulator double diodes - BZB784-C2V4-QX - Nexperia B.V.
Specs
Diode Applications Voltage Regulation; Protector
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
2 suppliers
Schottky Diodes & Rectifiers - 7384822P - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier; Switching
RoHS Compliant RoHS
View Details
MPPC (SiPMs) / MPPC arrays - S14160-6015PS - Hamamatsu Photonics Europe
Specs
CT 2200 pF
Package Glass epoxy
View Details