30A, 1000V, SILICON, RECTIFIER DIODE, PLASTIC, DOP3I, 2 PIN Product overview: BYT30PI-1000 from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30A, 1000V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30A, 1000V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYT30PI-1000 can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 1025600-BYT30PI-1000
Packaging: Bulk
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1000V
Current - Average Rectified (Io): 30A
Voltage - Forward (Vf) (Max) @ If: 1.9V @ 30A
Reverse Recovery Time (trr): 165ns
Current - Reverse Leakage @ Vr: 100μA @ 1000V
Operating Temperature - Junction: -40°C to 150°C
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: DOP3I
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
DIODE GEN PURP 1KV 30A DOP3I
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers |
| Product Number | 280-BYT30PI-1000 | 1025600-BYT30PI-1000 | BYT30PI-1000 |
| Product Name | 30A 1000V Diode and Rectifier | Diodes, Rectifiers - Single - BYT30PI-1000 | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Bulk | ||
| RoHS Compliant | RoHS | ||
| IO | 30 amps | ||
| Diode Type | Standard | ||
| VF | 1.9 volts | 1.9 volts |