STMicroelectronics Diodes, Rectifiers - Single - BYT30P-400 BYT30P-400

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1025599-BYT30P-400 Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 400V Current - Average Rectified (Io): 30A Voltage - Forward (Vf) (Max) @ If: 1.5V @ 30A Reverse Recovery Time (trr): 100ns Current - Reverse Leakage @ Vr: 35μA @ 400V Operating Temperature - Junction: -40°C to 150°C Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SOD-93-2 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Application Field: Used in Signal Processing, Motor Drive & Control, Power Management, HVAC
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1025599-BYT30P-400 Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 400V Current - Average Rectified (Io): 30A Voltage - Forward (Vf) (Max) @ If: 1.5V @ 30A Reverse Recovery Time (trr): 100ns Current - Reverse Leakage @ Vr: 35μA @ 400V Operating Temperature - Junction: -40°C to 150°C Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SOD-93-2 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Application Field: Used in Signal Processing, Motor Drive & Control, Power Management, HVAC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - BYT30P-400 - 1025599-BYT30P-400 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BYT30P-400
1025599-BYT30P-400
Diodes, Rectifiers - Single - BYT30P-400 1025599-BYT30P-400
Manufacturer: STMicroelectronics Win Source Part Number: 1025599-BYT30P-400 Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 400V Current - Average Rectified (Io): 30A Voltage - Forward (Vf) (Max) @ If: 1.5V @ 30A Reverse Recovery Time (trr): 100ns Current - Reverse Leakage @ Vr: 35μA @ 400V Operating Temperature - Junction: -40°C to 150°C Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SOD-93-2 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Application Field: Used in Signal Processing, Motor Drive & Control, Power Management, HVAC

Manufacturer: STMicroelectronics
Win Source Part Number: 1025599-BYT30P-400
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400V
Current - Average Rectified (Io): 30A
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 30A
Reverse Recovery Time (trr): 100ns
Current - Reverse Leakage @ Vr: 35μA @ 400V
Operating Temperature - Junction: -40°C to 150°C
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SOD-93-2
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Application Field: Used in Signal Processing, Motor Drive & Control, Power Management, HVAC

Buy Now Datasheet
400V 30A Diode and Rectifier - 280-BYT30P-400 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400V 30A Diode and Rectifier
280-BYT30P-400
400V 30A Diode and Rectifier 280-BYT30P-400
Diode Switching 400V 30A 2-Pin(2+Tab) SOD-93 Product overview: BYT30P-400 from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 30A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYT30P-400 can be used for catalog matching and distributor lookup.

Diode Switching 400V 30A 2-Pin(2+Tab) SOD-93 Product overview: BYT30P-400 from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 30A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYT30P-400 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BYT30P-400
Discrete Semiconductor Products - Diodes - Rectifiers BYT30P-400
DIODE GEN PURP 400V 30A SOD93-2

DIODE GEN PURP 400V 30A SOD93-2

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Rectifiers
Product Number 1025599-BYT30P-400 280-BYT30P-400 BYT30P-400
Product Name Diodes, Rectifiers - Single - BYT30P-400 400V 30A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Standard
VF 1.5 volts 1.5 volts
VR 400 volts
IR 0.0350 mA
trr 100 ns
Unlock Full Specs
to access all available technical data

Similar Products

Diode and Rectifier - 281-2N6240 - ERSAELECTRONICS PTE. LTD.
Rochester Electronics
Specs
Package Bulk
View Details
Specs
Life Cycle Stage Active
VF 1.55 volts
View Details
Rectifier Diodes, Type SBD - Model: YG875C15R - Fuji Electric Corp. of America
Specs
Package TO-220F
IO 20 amps
VRRM 150 volts
View Details