Diode Array 2 Independent Standard 1000V 60A Chassis Mount ISOTOP
60A, 1000V, SILICON, RECTIFIER DIODE, PLASTIC, ISOTOP-4 Product overview: BYT261PIV-1000 from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60A, 1000V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60A, 1000V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BYT261PIV-1000 can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 847680-BYT261PIV-100
Features: Diode Array 1000 V
Package: Tube
Part Status: Obsolete
Family Name: BYT261
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
DIODE MODULE GP 1000V 60A ISOTOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers |
| Product Number | BYT261PIV-1000-ND | 286-BYT261PIV-1000 | 847680-BYT261PIV-1000 | BYT261PIV-1000 |
| Product Name | Diode Arrays | 60A 1000V Diode and Rectifier | Diodes, Rectifiers - Arrays - BYT261PIV-1000 | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | ISOTOP | |||
| RoHS Compliant | RoHS | |||
| Tj | -40 C (-40 F) |