30A, 1000V, SILICON, RECTIFIER DIODE, PLASTIC, ISOTOP-4 Product overview: BYT231PIV-1000 from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30A, 1000V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30A, 1000V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BYT231PIV-1000 can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 847582-BYT231PIV-100
Features: Diode Array 1000 V
Package: Tube
Part Status: Obsolete
Family Name: BYT231
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Diode Array 2 Independent Standard 1000V 30A Chassis Mount ISOTOP
DIODE MODULE GP 1000V 30A ISOTOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers |
| Product Number | 286-BYT231PIV-1000 | 847582-BYT231PIV-1000 | BYT231PIV-1000-ND | BYT231PIV-1000 |
| Product Name | 30A 1000V Diode and Rectifier | Diodes, Rectifiers - Arrays - BYT231PIV-1000 | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| RoHS Compliant | RoHS | |||
| Tj | -40 C (-40 F) | |||
| Diode Type | Diode Array 1000 V |