Diode Array 1 Pair Common Cathode Standard 400V 30A Through Hole TO-247-3
Manufacturer: STMicroelectronics
Win Source Part Number: 201701-BYT230Y-400
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400V
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 30A
Reverse Recovery Time (trr): 100ns
Current - Reverse Leakage @ Vr: 35μA @ 400V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 30A
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: MAX247
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
30A, 400V, SILICON, RECTIFIER DIODE, PLASTIC, MAX247, 3 PIN Product overview: BYT230Y-400 from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30A, 400V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30A, 400V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BYT230Y-400 can be used for catalog matching and distributor lookup.
DIODE ARRAY GP 400V 30A MAX247
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers |
| Product Number | BYT230Y-400-ND | 201701-BYT230Y-400 | 286-BYT230Y-400 | BYT230Y-400 |
| Product Name | Diode Arrays | Diodes, Rectifiers - Arrays - BYT230Y-400 | 30A 400V Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Catode | |||
| Tj | 150 C (302 F) | 150 C (302 F) | -55 C (-67 F) | |
| Package | TO-247; TO-247-3 | MAX247 | Rail/Tube | TO-247 |
| Diode Type | Standard | |||
| Life Cycle Stage | Obsolete(EOL) | Removed |