STMicroelectronics Diodes, Rectifiers - Arrays - BYT230PIV400 BYT230PIV400

Description
Manufacturer: STMicroelectronics Win Source Part Number: 201700-BYT230PIV400 Packaging: Tube/Rail Mounting: Chassis Mount Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 400V Voltage - Forward (Vf) (Max) @ If: 1.5V @ 30A Reverse Recovery Time (trr): 100ns Current - Reverse Leakage @ Vr: 35μA @ 400V Operating Temperature - Junction: 150°C (Max) Diode Configuration: 2 Independent Current - Average Rectified (Io) (per Diode): 30A Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: ISOTOP Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 201700-BYT230PIV400 Packaging: Tube/Rail Mounting: Chassis Mount Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 400V Voltage - Forward (Vf) (Max) @ If: 1.5V @ 30A Reverse Recovery Time (trr): 100ns Current - Reverse Leakage @ Vr: 35μA @ 400V Operating Temperature - Junction: 150°C (Max) Diode Configuration: 2 Independent Current - Average Rectified (Io) (per Diode): 30A Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: ISOTOP Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - BYT230PIV400 - 201700-BYT230PIV400 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - BYT230PIV400
201700-BYT230PIV400
Diodes, Rectifiers - Arrays - BYT230PIV400 201700-BYT230PIV400
Manufacturer: STMicroelectronics Win Source Part Number: 201700-BYT230PIV400 Packaging: Tube/Rail Mounting: Chassis Mount Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 400V Voltage - Forward (Vf) (Max) @ If: 1.5V @ 30A Reverse Recovery Time (trr): 100ns Current - Reverse Leakage @ Vr: 35μA @ 400V Operating Temperature - Junction: 150°C (Max) Diode Configuration: 2 Independent Current - Average Rectified (Io) (per Diode): 30A Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: ISOTOP Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 201700-BYT230PIV400
Packaging: Tube/Rail
Mounting: Chassis Mount
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400V
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 30A
Reverse Recovery Time (trr): 100ns
Current - Reverse Leakage @ Vr: 35μA @ 400V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 2 Independent
Current - Average Rectified (Io) (per Diode): 30A
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: ISOTOP
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
400V 30A Diode and Rectifier - 286-BYT230PIV400 - ERSAELECTRONICS PTE. LTD.
Singapore
400V 30A Diode and Rectifier
286-BYT230PIV400
400V 30A Diode and Rectifier 286-BYT230PIV400
DIODE MODULE 400V 30A ISOTOP Product overview: BYT230PIV400 from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 30A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BYT230PIV400 can be used for catalog matching and distributor lookup.

DIODE MODULE 400V 30A ISOTOP Product overview: BYT230PIV400 from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 30A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BYT230PIV400 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Diode Arrays Rectifiers
Product Number 201700-BYT230PIV400 286-BYT230PIV400
Product Name Diodes, Rectifiers - Arrays - BYT230PIV400 400V 30A Diode and Rectifier
Diode Type Standard
Life Cycle Stage Obsolete(EOL)
VF 1.5 volts
VR 400 volts
Unlock Full Specs
to access all available technical data