STMicroelectronics, Inc. 100A 400V Diode and Rectifier BYT200PIV-400

Description
100A, 400V, SILICON, RECTIFIER DIODE, ISOTOP-4 Product overview: BYT200PIV-400 from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100A, 400V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100A, 400V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BYT200PIV-400 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
100A, 400V, SILICON, RECTIFIER DIODE, ISOTOP-4 Product overview: BYT200PIV-400 from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100A, 400V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100A, 400V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BYT200PIV-400 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100A 400V Diode and Rectifier
286-BYT200PIV-400
100A 400V Diode and Rectifier 286-BYT200PIV-400
100A, 400V, SILICON, RECTIFIER DIODE, ISOTOP-4 Product overview: BYT200PIV-400 from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100A, 400V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100A, 400V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BYT200PIV-400 can be used for catalog matching and distributor lookup.

100A, 400V, SILICON, RECTIFIER DIODE, ISOTOP-4 Product overview: BYT200PIV-400 from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100A, 400V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100A, 400V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BYT200PIV-400 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays - 1325803-BYT200PIV-400 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays
1325803-BYT200PIV-400
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays 1325803-BYT200PIV-400
Manufacturer: STMicroelectronics Win Source Part Number: 1325803-BYT200PIV-40 0 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Packaging: Tube Speed: Fast Recovery =< 500ns, > 200mA (Io) Standard Package: 10 Mounting: Chassis Mount Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 400 V Voltage - Forward (Vf) (Max) @ If: 1.6 V @ 100 A Reverse Recovery Time (trr): 100 ns Current - Reverse Leakage @ Vr: 120 µA @ 400 V Diode Configuration: 2 Independent Current - Average Rectified (Io) (per Diode): 100A Supplier Device Package: ISOTOP® Case / Package: ISOTOP ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Base Product Number: BYT200 Product Status: Obsolete RoHS Status: ROHS3 Compliant

Manufacturer: STMicroelectronics
Win Source Part Number: 1325803-BYT200PIV-400
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Packaging: Tube
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Standard Package: 10
Mounting: Chassis Mount
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400 V
Voltage - Forward (Vf) (Max) @ If: 1.6 V @ 100 A
Reverse Recovery Time (trr): 100 ns
Current - Reverse Leakage @ Vr: 120 µA @ 400 V
Diode Configuration: 2 Independent
Current - Average Rectified (Io) (per Diode): 100A
Supplier Device Package: ISOTOP®
Case / Package: ISOTOP
ECCN: EAR99
Fake Threat In the Open Market: 72
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Base Product Number: BYT200
Product Status: Obsolete
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Diode Arrays - BYT200PIV-400-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
BYT200PIV-400-ND
Diode Arrays BYT200PIV-400-ND
Diode Array 2 Independent Standard 400V 100A Chassis Mount ISOTOP

Diode Array 2 Independent Standard 400V 100A Chassis Mount ISOTOP

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BYT200PIV-400 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BYT200PIV-400
Discrete Semiconductor Products - Diodes - Rectifiers BYT200PIV-400
DIODE MODULE GP 400V 100A ISOTOP

DIODE MODULE GP 400V 100A ISOTOP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Diode Arrays Rectifiers
Product Number 286-BYT200PIV-400 1325803-BYT200PIV-400 BYT200PIV-400-ND BYT200PIV-400
Product Name 100A 400V Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Arrays Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers
Package Rail/Tube ISOTOP ISOTOP
RoHS Compliant RoHS RoHS
IO 100 amps
Tj -40 C (-40 F)
Diode Type Standard
Unlock Full Specs
to access all available technical data