STMicroelectronics, Inc. Single Diodes BYT12P-1000

Description
Diode Standard 1000V 12A Through Hole TO-220AC
Request a Quote Datasheet
Description
Diode Standard 1000V 12A Through Hole TO-220AC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - BYT12P-1000-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
BYT12P-1000-ND
Single Diodes BYT12P-1000-ND
Diode Standard 1000V 12A Through Hole TO-220AC

Diode Standard 1000V 12A Through Hole TO-220AC

Buy Now Datasheet
Diodes, Rectifiers - Single - BYT12P-1000 - 1156726-BYT12P-1000 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BYT12P-1000
1156726-BYT12P-1000
Diodes, Rectifiers - Single - BYT12P-1000 1156726-BYT12P-1000
Manufacturer: STMicroelectronics Win Source Part Number: 1156726-BYT12P-1000 Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: TO-220-2 Diode Type: Standard Current - Average Rectified (Io): 12A Reverse Recovery Time (trr): 155ns Current - Reverse Leakage @ Vr: 50μA @ 1000V Operating Temperature - Junction: -40°C ~ 150°C Part Status: Obsolete(EOL) Family Name: BYT12P-1000 Categories: Discrete Semiconductor Products Manufacturer Homepage: www.st.com Manufacturer Package: TO-220AC Voltage - Forward (Vf) (Maximum) @ If: 1.9V @ 12A Voltage - DC Reverse (Vr) (Maximum): 1000V Alternative Parts (Cross-Reference): RURP15100; FRA1006G; CRNB20-800PT; Introduction Date: October 15, 1999 ECCN: EAR99 Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, HVAC

Manufacturer: STMicroelectronics
Win Source Part Number: 1156726-BYT12P-1000
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-220-2
Diode Type: Standard
Current - Average Rectified (Io): 12A
Reverse Recovery Time (trr): 155ns
Current - Reverse Leakage @ Vr: 50μA @ 1000V
Operating Temperature - Junction: -40°C ~ 150°C
Part Status: Obsolete(EOL)
Family Name: BYT12P-1000
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.st.com
Manufacturer Package: TO-220AC
Voltage - Forward (Vf) (Maximum) @ If: 1.9V @ 12A
Voltage - DC Reverse (Vr) (Maximum): 1000V
Alternative Parts (Cross-Reference): RURP15100; FRA1006G; CRNB20-800PT;
Introduction Date: October 15, 1999
ECCN: EAR99
Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, HVAC

Buy Now Datasheet
12A 1000V Diode and Rectifier - 280-BYT12P-1000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
12A 1000V Diode and Rectifier
280-BYT12P-1000
12A 1000V Diode and Rectifier 280-BYT12P-1000
12A, 1000V, SILICON, RECTIFIER DIODE, TO-220AC, PLASTIC PACKAGE-2 Product overview: BYT12P-1000 from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12A, 1000V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 12A, 1000V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYT12P-1000 can be used for catalog matching and distributor lookup.

12A, 1000V, SILICON, RECTIFIER DIODE, TO-220AC, PLASTIC PACKAGE-2 Product overview: BYT12P-1000 from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12A, 1000V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 12A, 1000V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYT12P-1000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BYT12P-1000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BYT12P-1000
Discrete Semiconductor Products - Diodes - Rectifiers BYT12P-1000
DIODE GEN PURP 1KV 12A TO220AC

DIODE GEN PURP 1KV 12A TO220AC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Step Recovery Diodes Rectifiers Rectifiers
Product Number BYT12P-1000-ND 1156726-BYT12P-1000 280-BYT12P-1000 BYT12P-1000
Product Name Single Diodes Diodes, Rectifiers - Single - BYT12P-1000 12A 1000V Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Tj -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Configuration Single
VF 1.9 volts 1.9 volts
VR 1000 volts
IR 0.0500 mA
Unlock Full Specs
to access all available technical data