Manufacturer: STMicroelectronics
Win Source Part Number: 1156719-BYT08P-1000
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-220-2
Diode Type: Standard
Current - Average Rectified (Io): 8A
Reverse Recovery Time (trr): 155ns
Current - Reverse Leakage @ Vr: 35μA @ 1000V
Operating Temperature - Junction: -40°C ~ 150°C
Part Status: Obsolete(EOL)
Family Name: BYT08
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.st.com
Manufacturer Package: TO-220AC
Voltage - Forward (Vf) (Maximum) @ If: 1.9V @ 8A
Voltage - DC Reverse (Vr) (Maximum): 1000V
Alternative Parts (Cross-Reference): GPA806-BP-HF; GPA807-BP; GPA806-BP;
Introduction Date: October 26, 1999
ECCN: EAR99
Country of Origin: China ,India ,Malaysia ,Morocco ,Philippines ,Republic of Korea ,Singapore
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Diode Standard 1000V 8A Through Hole TO-220AC
8A, 1000V, SILICON, RECTIFIER DIODE, TO-220AC, PLASTIC PACKAGE-2 Product overview: BYT08P-1000 from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 1000V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8A, 1000V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYT08P-1000 can be used for catalog matching and distributor lookup.
DIODE GEN PURP 1KV 8A TO220AC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Step Recovery Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | 1156719-BYT08P-1000 | BYT08P-1000-ND | 280-BYT08P-1000 | BYT08P-1000 |
| Product Name | Diodes, Rectifiers - Single - BYT08P-1000 | Single Diodes | 8A 1000V Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers |
| Configuration | Single | |||
| VF | 1.9 volts | 1.9 volts | ||
| VR | 1000 volts | |||
| IR | 0.0350 mA | |||
| trr | 155 ns |