STMicroelectronics, Inc. Single Diodes BYT03-400RL

Description
Diode Standard 400V 3A Through Hole DO-201AD
Request a Quote Datasheet
Description
Diode Standard 400V 3A Through Hole DO-201AD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - BYT03-400RL-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
BYT03-400RL-ND
Single Diodes BYT03-400RL-ND
Diode Standard 400V 3A Through Hole DO-201AD

Diode Standard 400V 3A Through Hole DO-201AD

Buy Now Datasheet
Diodes, Rectifiers - Single - BYT03-400RL - 846238-BYT03-400RL - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BYT03-400RL
846238-BYT03-400RL
Diodes, Rectifiers - Single - BYT03-400RL 846238-BYT03-400RL
Manufacturer: STMicroelectronics Win Source Part Number: 846238-BYT03-400RL Features: Diode 400 V Package: Reel - TR Part Status: Obsolete Family Name: BYT03 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 1900 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: STMicroelectronics
Win Source Part Number: 846238-BYT03-400RL
Features: Diode 400 V
Package: Reel - TR
Part Status: Obsolete
Family Name: BYT03
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 1900
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now Datasheet
3A 400V Diode and Rectifier - 280-BYT03-400RL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3A 400V Diode and Rectifier
280-BYT03-400RL
3A 400V Diode and Rectifier 280-BYT03-400RL
3A, 400V, SILICON, RECTIFIER DIODE, DO-201AD, PLASTIC PACKAGE-2 Product overview: BYT03-400RL from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 400V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3A, 400V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYT03-400RL can be used for catalog matching and distributor lookup.

3A, 400V, SILICON, RECTIFIER DIODE, DO-201AD, PLASTIC PACKAGE-2 Product overview: BYT03-400RL from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 400V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3A, 400V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYT03-400RL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BYT03-400RL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BYT03-400RL
Discrete Semiconductor Products - Diodes - Rectifiers BYT03-400RL
DIODE GEN PURP 400V 3A DO201AD

DIODE GEN PURP 400V 3A DO201AD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Rectifiers Rectifiers
Product Number BYT03-400RL-ND 846238-BYT03-400RL 280-BYT03-400RL BYT03-400RL
Product Name Single Diodes Diodes, Rectifiers - Single - BYT03-400RL 3A 400V Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Tj 150 C (302 F) -65 C (-85 F)
Diode Type Diode 400 V
Package Tape and Reel DO-201
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data