Manufacturer: STMicroelectronics
Win Source Part Number: 85852-BYT03-400
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 3A
Reverse Recovery Time (trr): 60ns
Current - Reverse Leakage @ Vr: 10μA @ 400V
Operating Temperature - Junction: -40°C to 150°C
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SMC
Speed(Frequency): Fast Recovery = 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
3A 400V Rectifier Diode, DO-201AD, Through Hole Product overview: BYT03-400 from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3A, 400V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 3A, 400V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYT03-400 can be used for catalog matching and distributor lookup.
Diode Standard 400V 3A Through Hole DO-201AD
DIODE GEN PURP 400V 3A DO201AD
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers |
| Product Number | 85852-BYT03-400 | 280-BYT03-400 | BYT03-400-ND | BYT03-400 |
| Product Name | Diodes, Rectifiers - Single - BYT03-400 | Through-Hole 3A 400V Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Standard | |||
| VF | 1.5 volts | 1.5 volts | ||
| VR | 400 volts | |||
| IR | 0.0100 mA | |||
| trr | 60 ns |