Bipolar (BJT) Transistor NPN 400V 10A 10MHz 100W Chassis Mount TO-3
Manufacturer: STMicroelectronics
Win Source Part Number: 865046-BUY69A
Operating Temperature Range: 200°C (TJ)
Features: Bipolar (BJT) Transistor NPN 400 V 10 A 10MHz 100 W Chassis Mount TO-3
Package: Tube
Package: TO-204AA, TO-3
Mounting: Chassis Mount
Part Status: Obsolete
Family Name: BUY69
Categories: Discrete Semiconductor Products
Case / Package: TO-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
TRANS NPN 400V 10A TO3
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors |
| Product Number | BUY69A-ND | 865046-BUY69A | BUY69A |
| Product Name | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - BUY69A | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN |