Manufacturer: STMicroelectronics
Win Source Part Number: 1025465-BUXD87T4
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 20MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: DPAK
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 450V
Max Vce (sat): 1V @ 20mA, 200mA
Typical Gain (hFE) (Min): 12 @ 40mA, 5V
Maximum Power Dissipation: 20W
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
HIGH POWER NPN SILICON TRANSISTOR Product overview: BUXD87T4 from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BUXD87T4 can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 450V 500mA 20MHz 20W Surface Mount DPAK
Bipolar (BJT) Transistor NPN 450V 500mA 20MHz 20W Surface Mount DPAK
Bipolar (BJT) Transistor NPN 450V 500mA 20MHz 20W Surface Mount DPAK
Bipolar Transistors - BJT HIGH POWER NPN SILICON TRANSISTOR
TRANS NPN 450V 0.5A DPAK
TRANS NPN 450V 0.5A DPAK
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 1025465-BUXD87T4 | 276-BUXD87T4 | 497-12153-2-ND | BUXD87T4 | BUXD87T4 | BUXD87T4 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - BUXD87T4 | Bipolar Transistor | Single Bipolar Transistors | Bipolar Transistors - BJT | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN; NPN | NPN | NPN | NPN; NPN | ||
| Package Type | SOT3; DPAK | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | |||
| IC(max) | 500 milliamps | 500 milliamps | 500 milliamps | |||
| VCEO | 450 volts | 450 volts | 450 volts | |||
| PD | 20000 milliwatts |