Manufacturer: STMicroelectronics
Win Source Part Number: 1156415-BUX98A
Manufacturer Homepage: www.st.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Bipolar (BJT) Transistor NPN 450V 30A 250W Chassis Mount TO-3
BIPOLAR TRANSISTOR, NPN, 450V; Transistor Polarity:NPN; Collector Emitter Voltage Max:450V; Continuous Collector Current:30A; Power Dissipation:250W; Transistor Mounting:Through Hole; No. of Pins:2Pins; Transition Frequency:-; MSL:- RoHS Compliant: Yes
TRANS NPN 450V 30A TO3
| Win Source Electronics | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 1156415-BUX98A | 497-8936-5-ND | 89K0479 | BUX98A |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - BUX98A | Single Bipolar Transistors | Bipolar Transistor, Npn, 450V; Transistor Polarity Stmicroelectronics | Single Bipolar Transistors |
| Package Type | SOT3 | TO-3; TO-3 | TO-3 | TO-3 |
| Polarity | NPN | NPN | NPN; NPN | |
| IC(max) | 30000 milliamps | 30000 milliamps | ||
| VCEO | 450 volts | 450 volts |