Transistor NPN 450V 0.5A SOT-32
Transistor NPN 450V 0.5A SOT-32
NPN BJT Transistor, 450V, 500mA, 40W, 20MHz, SOT-32-3 Product overview: BUX87 from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450V, 500mA, 40W. Search-friendly keywords include transistor, BJT, switching, amplification, 450V, 500mA, 40W, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BUX87 can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 079763-BUX87
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Transition: 20MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-32-3
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 450V
Max Vce (sat): 1V @ 20mA, 200mA
Collector Cut-off Current(Max): 100μA
Typical Gain (hFE) (Min): 12 @ 40mA, 5V
Maximum Power Dissipation: 40W
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Bipolar (BJT) Transistor NPN 450V 500mA 20MHz 40W Through Hole SOT-32-3
TRANS NPN 450V 0.5A SOT32-3
Bipolar Transistors - BJT NPN High Volt Power
TRANS NPN 450V 0.5A SOT32-3
TRANS, NPN, 450V, 0.5A, 150DEG C, 40W; Transistor Polarity:NPN; Collector Emitter Voltage Max:450V; Continuous Collector Current:500mA; Power Dissipation:40W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors |
| Product Number | 7146756 | 276-BUX87 | 079763-BUX87 | 497-12757-5-ND | BUX87 | BUX87 | BUX87 | 80K4595 |
| Product Name | Bipolar Transistors | 450V 500mA 40W Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - BUX87 | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT | Single Bipolar Transistors | Trans, Npn, 450V, 0.5A, 150Deg C, 40W; Transistor Polarity Stmicroelectronics |
| Polarity | NPN | NPN | NPN; NPN | NPN | NPN; NPN | NPN | ||
| Package Type | Sot-32 | SOT3; SOT-32-3 | TO-225AA, TO-126-3 | TO-225AA, TO-126-3 | TO-3 | |||
| Number of units in IC | 1 | |||||||
| IC(max) | 500 milliamps | 500 milliamps | 500 milliamps | |||||
| VCEO | 450 volts | 450 volts | 450 volts |