125V 25A NPN Si Power Transistor TO-3 Product overview: BUX10 from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 125V, 25A. Search-friendly keywords include transistor, BJT, switching, amplification, 125V, 25A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BUX10 can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 125V 25A 8MHz 150W Chassis Mount TO-3
TRANS NPN 125V 25A TO3
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 276-BUX10 | 497-7218-ND | BUX10 |
| Product Name | 125V 25A Bipolar Transistor | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | |
| IC(max) | 25000 milliamps | 25000 milliamps | |
| VCEO | 125 volts | 125 volts | |
| VCBO | 160 volts | ||
| fT | 8 MHz |