STMicroelectronics 60V 30A Bipolar Transistor BUW48

Description
TRANS NPN 60V 30A TO-247 Product overview: BUW48 from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 30A. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 30A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BUW48 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS NPN 60V 30A TO-247 Product overview: BUW48 from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 30A. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 30A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BUW48 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
60V 30A Bipolar Transistor - 276-BUW48 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
60V 30A Bipolar Transistor
276-BUW48
60V 30A Bipolar Transistor 276-BUW48
TRANS NPN 60V 30A TO-247 Product overview: BUW48 from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 30A. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 30A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BUW48 can be used for catalog matching and distributor lookup.

TRANS NPN 60V 30A TO-247 Product overview: BUW48 from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 30A. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 30A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BUW48 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - BUW48 - 1025460-BUW48 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BUW48
1025460-BUW48
TRANSISTORS - Transistors (BJT) - Single - BUW48 1025460-BUW48
Manufacturer: STMicroelectronics Win Source Part Number: 1025460-BUW48 Packaging: Tube/Rail Mounting: Through Hole Frequency - Transition: 8MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 175°C (TJ) Case / Package: TO-218-3 Maximum Current Collector: 30A VCEO Maximum Collector-Emitter Breakdown Voltage: 60V Max Vce (sat): 1.4V @ 4A, 40A Maximum Power Dissipation: 150W Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1025460-BUW48
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Transition: 8MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 175°C (TJ)
Case / Package: TO-218-3
Maximum Current Collector: 30A
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 1.4V @ 4A, 40A
Maximum Power Dissipation: 150W
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BUW48
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BUW48
TRANS NPN 60V 30A TO218-3

TRANS NPN 60V 30A TO218-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 276-BUW48 1025460-BUW48 BUW48
Product Name 60V 30A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - BUW48 Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN; NPN
IC(max) 30000 milliamps 30000 milliamps
VCEO 60 volts 60 volts
VCBO 120 volts
fT 8 MHz
Unlock Full Specs
to access all available technical data