Bipolar (BJT) Transistor NPN 450V 30A 150W Chassis Mount ISOTOP
30A, 450V, NPN, Si, POWER TRANSISTOR, ISOTOP-3 Product overview: BUV98AV from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30A, 450V. Search-friendly keywords include transistor, BJT, switching, amplification, 30A, 450V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BUV98AV can be used for catalog matching and distributor lookup.
TRANS NPN 450V 30A ISOTOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 497-7217-5-ND | 276-BUV98AV | BUV98AV |
| Product Name | Single Bipolar Transistors | 30A 450V Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | |
| Package Type | ISOTOP | ||
| IC(max) | 30000 milliamps | 30000 milliamps | |
| VCEO | 450 volts | 450 volts |