Manufacturer: STMicroelectronics
Win Source Part Number: 238300-BUV46
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: BUV46
Alternative Parts (Cross-Reference): BUT11_NL; 2SC2518K-A; 2SC2518K-AZ; 2SC2542;
Introduction Date: January 14, 1999
ECCN: EAR99
Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Trans GP BJT NPN 400V 5A 3-Pin(3+Tab) TO-220 Product overview: BUV46 from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 5A, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 400V, 5A, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BUV46 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 238300-BUV46 | 276-BUV46 |
| Product Name | Discrete Semiconductor Products | 400V 5A TO-220 Bipolar Transistor |
| Package Type | TO-220; SOT3 |