TRANS NPN 120V 12A TO-220 Product overview: BUV27 from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120V, 12A, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 120V, 12A, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BUV27 can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 1156367-BUV27
Manufacturer Homepage: www.st.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Bipolar (BJT) Transistor NPN 120V 12A 85W Through Hole TO-220
TRANS NPN 120V 12A TO220
TRANS NPN 120V 12A TO220
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-BUV27 | 1156367-BUV27 | 497-7216-5-ND | BUV27 | BUV27 |
| Product Name | 120V 12A TO-220 Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - BUV27 | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors |
| Polarity | NPN | NPN | NPN; NPN | ||
| IC(max) | 12000 milliamps | 12000 milliamps | 12000 milliamps | ||
| VCEO | 120 volts | 120 volts | 120 volts | ||
| VCBO | 240 volts | ||||
| PD | 85000 milliwatts |