Bipolar (BJT) Transistor NPN 90V 10A 85W Through Hole TO-220
TRANS NPN 90V 10A TO220
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 497-7215-5-ND | BUV26 |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN |