Bipolar (BJT) Transistor NPN 125V 50A 8MHz 250W Chassis Mount TO-3
Manufacturer: STMicroelectronics
Win Source Part Number: 770691-BUV20
Packaging: Tube
Operating Temperature Range: 200°C (TJ)
Package: TO-204AA, TO-3
Mounting: Chassis Mount
Power - Max: 250W
Transistor Type: NPN
Frequency - Transition: 8MHz
Part Status: Obsolete(EOL)
Family Name: BUV20
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-3
Current - Collector (Ic) (Maximum): 50A
Voltage - Collector Emitter Breakdown (Maximum): 125V
Vce Saturation (Maximum) @ Ib, Ic: 1.2V @ 5A, 50A
Current - Collector Cutoff (Maximum): 3mA
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 20 @ 25A, 2V
Alternative Parts (Cross-Reference): BUV20G; 2N6274-JQR; JAN2N6274;
Introduction Date: January 27, 2000
ECCN: EAR99
Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
BIPOLAR TRANSISTOR, NPN, 125V, TO-3; Transistor Polarity:NPN; Collector Emitter Voltage Max:125V; Continuous Collector Current:50A; Power Dissipation:250W; Transistor Mounting:Through Hole; No. of Pins:2Pins; Product Range:-; MSL:- RoHS Compliant: Yes
TRANS NPN 125V 50A TO3
TRANS NPN 125V 50A TO3
| DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 497-7214-5-ND | 770691-BUV20 | 05M3393 | BUV20 | BUV20 |
| Product Name | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - BUV20 | Bipolar Transistor, Npn, 125V, To-3; Transistor Polarity Stmicroelectronics | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors |
| Polarity | NPN | NPN | NPN | NPN; NPN | |
| Package Type | TO-3; TO-204AA, TO-3 | TO-3; SOT3 | TO-3 | TO-204AA, TO-3 | |
| Packing Method | Tube; Tube | Tube; Tube | |||
| IC(max) | 3 milliamps | 50000 milliamps | 50000 milliamps | 50000 milliamps | |
| Power Gain | 20 dB |