NPN BJT Transistor, 250V VCEO, 15A IC, TO-247 Product overview: BUTW92 from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 15A. Search-friendly keywords include transistor, BJT, switching, amplification, 250V, 15A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BUTW92 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1050109-BUTW92
Category: Discrete Semiconductor Products>Transistors
Package: Tube
Standard Package: 30
Power - Max: 180 W
Voltage - Collector Emitter Breakdown (Max): 250 V
Current - Collector (Ic) (Max): 45 A
Transistor Type: NPN
Vce Saturation (Max) @ Ib, Ic: 1V @ 15A, 60A
Current - Collector Cutoff (Max): 50µA
DC Current Gain (hFE) (Min) @ Ic, Vce: 9 @ 60A, 3V
Mounting Type: Through Hole
Package / Case: TO-247-3
Supplier Device Package: TO-247-3
Temperature Range - Operating: 150°C (TJ)
Alternative Parts (Cross-Reference): BUTW92BUTW 92; BUTW92.;
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: BUTW92-ND,497-12117
Base Product Number: BUTW92
Bipolar (BJT) Transistor NPN 250V 45A 180W Through Hole TO-247-3
TRANS NPN 250V 45A TO247-3
TRANSISTOR, NPN, 250V, TO-247; Transistor Polarity:NPN; Collector Emitter Voltage Max:250V; Continuous Collector Current:60A; Power Dissipation:180W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:-; MSL:- RoHS Compliant: Yes
Bipolar Transistors - BJT NPN Hi-Curr High Spd
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 276-BUTW92 | 1050109-BUTW92 | 497-12117-ND | BUTW92 | 25M7940 | BUTW92 |
| Product Name | 250V 15A Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Transistor, Npn, 250V, To-247; Transistor Polarity Stmicroelectronics | Bipolar Transistors - BJT |
| Polarity | NPN | NPN | NPN | NPN | ||
| IC(max) | 45000 milliamps | 45000 milliamps | 45000 milliamps | |||
| VCEO | 250 volts | 250 volts | ||||
| VCBO | 500 volts | |||||
| PD | 180000 milliwatts |