Manufacturer: STMicroelectronics
Win Source Part Number: 865044-BUT30V
Operating Temperature Range: 150°C (TJ)
Features: Bipolar (BJT) Transistor NPN 125 V 100 A - 250 W Chassis Mount ISOTOP
Package: ISOTOP
Package: Tube
Mounting: Chassis Mount
Family Name: BUT30
Categories: Discrete Semiconductor Products
Case / Package: ISOTOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 10
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: -497-7212-5, BUT30V-ND, 497-7212-5
NPN Power Transistor Module, 125V VCEO, 100A Ic, 250W Pd Product overview: BUT30V from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 125V, 100A, 250W. Search-friendly keywords include transistor, BJT, switching, amplification, 125V, 100A, 250W, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BUT30V can be used for catalog matching and distributor lookup.
TRANS NPN 125V 100A ISOTOP
BIPOLAR TRANSISTOR, NPN, 200V; Transistor Polarity:NPN; Collector Emitter Voltage Max:200V; Continuous Collector Current:100A; Power Dissipation:250W; Transistor Mounting:Module; No. of Pins:4Pins; Transition Frequency:-; MSL:- RoHS Compliant: Yes
Bipolar Transistors - BJT NPN Power Module
TRANS NPN 125V 100A ISOTOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 865044-BUT30V | 276-BUT30V | BUT30V | 03M2897 | BUT30V | BUT30V |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - BUT30V | 125V 100A 250W Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistor, Npn, 200V; Transistor Polarity Stmicroelectronics | Bipolar Transistors - BJT | Single Bipolar Transistors |
| Polarity | NPN | NPN | NPN | NPN; NPN | ||
| Package Type | SOT3; ISOTOP | TO-3 | ISOTOP | |||
| IC(max) | 100000 milliamps | 100000 milliamps | 100000 milliamps | 100000 milliamps | ||
| VCEO | 125 volts | 125 volts | 200 volts | 125 volts | ||
| VCBO | 200 volts |