STMicroelectronics, Inc. TRANSISTORS - Transistors (BJT) - Single - BULT3P3 BULT3P3

Description
Manufacturer: STMicroelectronics Win Source Part Number: 201659-BULT3P3 Packaging: Tube/Rail Mounting: Through Hole Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-32 Maximum Current Collector: 3A VCEO Maximum Collector-Emitter Breakdown Voltage: 200V Max Vce (sat): 500mV @ 200mA, 1A Collector Cut-off Current(Max): 100μA Typical Gain (hFE) (Min): 10 @ 10mA, 5V Maximum Power Dissipation: 32W Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 201659-BULT3P3 Packaging: Tube/Rail Mounting: Through Hole Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-32 Maximum Current Collector: 3A VCEO Maximum Collector-Emitter Breakdown Voltage: 200V Max Vce (sat): 500mV @ 200mA, 1A Collector Cut-off Current(Max): 100μA Typical Gain (hFE) (Min): 10 @ 10mA, 5V Maximum Power Dissipation: 32W Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - BULT3P3 - 201659-BULT3P3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BULT3P3
201659-BULT3P3
TRANSISTORS - Transistors (BJT) - Single - BULT3P3 201659-BULT3P3
Manufacturer: STMicroelectronics Win Source Part Number: 201659-BULT3P3 Packaging: Tube/Rail Mounting: Through Hole Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-32 Maximum Current Collector: 3A VCEO Maximum Collector-Emitter Breakdown Voltage: 200V Max Vce (sat): 500mV @ 200mA, 1A Collector Cut-off Current(Max): 100μA Typical Gain (hFE) (Min): 10 @ 10mA, 5V Maximum Power Dissipation: 32W Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 201659-BULT3P3
Packaging: Tube/Rail
Mounting: Through Hole
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-32
Maximum Current Collector: 3A
VCEO Maximum Collector-Emitter Breakdown Voltage: 200V
Max Vce (sat): 500mV @ 200mA, 1A
Collector Cut-off Current(Max): 100μA
Typical Gain (hFE) (Min): 10 @ 10mA, 5V
Maximum Power Dissipation: 32W
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Through-Hole 200V 3A Bipolar Transistor
276-BULT3P3
Through-Hole 200V 3A Bipolar Transistor 276-BULT3P3
PNP BJT Transistor, 200V, 3A, TO-126, Through Hole Product overview: BULT3P3 from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 200V, 3A. Search-friendly keywords include transistor, BJT, switching, amplification, Through-Hole, 200V, 3A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BULT3P3 can be used for catalog matching and distributor lookup.

PNP BJT Transistor, 200V, 3A, TO-126, Through Hole Product overview: BULT3P3 from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 200V, 3A. Search-friendly keywords include transistor, BJT, switching, amplification, Through-Hole, 200V, 3A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BULT3P3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - BULT3P3-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BULT3P3-ND
Single Bipolar Transistors BULT3P3-ND
Bipolar (BJT) Transistor PNP 200V 3A 32W Through Hole SOT-32-3

Bipolar (BJT) Transistor PNP 200V 3A 32W Through Hole SOT-32-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BULT3P3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BULT3P3
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BULT3P3
TRANS PNP 200V 3A SOT32-3

TRANS PNP 200V 3A SOT32-3

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 201659-BULT3P3 276-BULT3P3 BULT3P3-ND BULT3P3
Product Name TRANSISTORS - Transistors (BJT) - Single - BULT3P3 Through-Hole 200V 3A Bipolar Transistor Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP; PNP PNP
Package Type SOT3; SOT-32 TO-225AA, TO-126-3
IC(max) 3000 milliamps 3000 milliamps
PD 32000 milliwatts
Unlock Full Specs
to access all available technical data