Bipolar (BJT) Transistor NPN 400V 2A 45W Through Hole SOT-32-3
TRANS NPN 400V 2A SOT32-3
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | BULT118M-ND | BULT118M |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN |