STMicroelectronics OEM Parts - OEM Parts (A - B) - BULK381D BULK381D

Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 964926-BULK381D Mounting: SMD (SMT) Polarity: NPN Number of Elements: 1 Power Dissipation: 60 W Number of Pins: 3 Categories: OEM Parts(A-B) Case / Package: SOT-82 Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Through Hole RoHS: Non-Compliant Min Operating Temperature: -65 °C Collector Emitter Voltage (VCEO): 400 V Emitter Base Voltage (VEBO): 9 V
Request a Quote
Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 964926-BULK381D Mounting: SMD (SMT) Polarity: NPN Number of Elements: 1 Power Dissipation: 60 W Number of Pins: 3 Categories: OEM Parts(A-B) Case / Package: SOT-82 Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Through Hole RoHS: Non-Compliant Min Operating Temperature: -65 °C Collector Emitter Voltage (VCEO): 400 V Emitter Base Voltage (VEBO): 9 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (A - B) - BULK381D - 964926-BULK381D - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (A - B) - BULK381D
964926-BULK381D
OEM Parts - OEM Parts (A - B) - BULK381D 964926-BULK381D
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 964926-BULK381D Mounting: SMD (SMT) Polarity: NPN Number of Elements: 1 Power Dissipation: 60 W Number of Pins: 3 Categories: OEM Parts(A-B) Case / Package: SOT-82 Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Through Hole RoHS: Non-Compliant Min Operating Temperature: -65 °C Collector Emitter Voltage (VCEO): 400 V Emitter Base Voltage (VEBO): 9 V

Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 964926-BULK381D
Mounting: SMD (SMT)
Polarity: NPN
Number of Elements: 1
Power Dissipation: 60 W
Number of Pins: 3
Categories: OEM Parts(A-B)
Case / Package: SOT-82
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Through Hole
RoHS: Non-Compliant
Min Operating Temperature: -65 °C
Collector Emitter Voltage (VCEO): 400 V
Emitter Base Voltage (VEBO): 9 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 964926-BULK381D
Product Name OEM Parts - OEM Parts (A - B) - BULK381D
Unlock Full Specs
to access all available technical data