STMicroelectronics TRANSISTORS - Transistors (BJT) - Single - BULK128D-B BULK128D-B

Description
Manufacturer: STMicroelectronics Win Source Part Number: 201658-BULK128D-B Packaging: Tube/Rail Mounting: Through Hole Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-82-3 Maximum Current Collector: 4A VCEO Maximum Collector-Emitter Breakdown Voltage: 400V Max Vce (sat): 1.5V @ 500mA, 2.5A Collector Cut-off Current(Max): 250μA Typical Gain (hFE) (Min): 8 @ 2A, 5V Maximum Power Dissipation: 55W Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 201658-BULK128D-B Packaging: Tube/Rail Mounting: Through Hole Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-82-3 Maximum Current Collector: 4A VCEO Maximum Collector-Emitter Breakdown Voltage: 400V Max Vce (sat): 1.5V @ 500mA, 2.5A Collector Cut-off Current(Max): 250μA Typical Gain (hFE) (Min): 8 @ 2A, 5V Maximum Power Dissipation: 55W Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - BULK128D-B - 201658-BULK128D-B - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BULK128D-B
201658-BULK128D-B
TRANSISTORS - Transistors (BJT) - Single - BULK128D-B 201658-BULK128D-B
Manufacturer: STMicroelectronics Win Source Part Number: 201658-BULK128D-B Packaging: Tube/Rail Mounting: Through Hole Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-82-3 Maximum Current Collector: 4A VCEO Maximum Collector-Emitter Breakdown Voltage: 400V Max Vce (sat): 1.5V @ 500mA, 2.5A Collector Cut-off Current(Max): 250μA Typical Gain (hFE) (Min): 8 @ 2A, 5V Maximum Power Dissipation: 55W Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 201658-BULK128D-B
Packaging: Tube/Rail
Mounting: Through Hole
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-82-3
Maximum Current Collector: 4A
VCEO Maximum Collector-Emitter Breakdown Voltage: 400V
Max Vce (sat): 1.5V @ 500mA, 2.5A
Collector Cut-off Current(Max): 250μA
Typical Gain (hFE) (Min): 8 @ 2A, 5V
Maximum Power Dissipation: 55W
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
4A 400V Bipolar Transistor - 276-BULK128D-B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4A 400V Bipolar Transistor
276-BULK128D-B
4A 400V Bipolar Transistor 276-BULK128D-B
4A, 400V, NPN, Si, POWER TRANSISTOR, SOT-82, 3 PIN Product overview: BULK128D-B from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 400V. Search-friendly keywords include transistor, BJT, switching, amplification, 4A, 400V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BULK128D-B can be used for catalog matching and distributor lookup.

4A, 400V, NPN, Si, POWER TRANSISTOR, SOT-82, 3 PIN Product overview: BULK128D-B from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 400V. Search-friendly keywords include transistor, BJT, switching, amplification, 4A, 400V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BULK128D-B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BULK128D-B
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BULK128D-B
TRANS NPN 400V 4A SOT82-3

TRANS NPN 400V 4A SOT82-3

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 201658-BULK128D-B 276-BULK128D-B BULK128D-B
Product Name TRANSISTORS - Transistors (BJT) - Single - BULK128D-B 4A 400V Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN; NPN NPN
Package Type SOT3; SOT-82-3
IC(max) 4000 milliamps 4000 milliamps
VCEO 400 volts 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

 - AIKB40N65DF5ATMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Package Type PG-TO263-3
Packing Method Tape Reel; Tape & Reel
View Details
6 suppliers
Bipolar Transistors - 154889P - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT223; SOT-223
View Details
20 V, 2 A PNP medium power transistors - BC69-16PA,115 - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
7 suppliers